Texas Instruments TPS3836J25 220nA Supervisor with 10ms/200ms selectable delay time TPS3836J25DBVTG4

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836J25 220nA Supervisor with 10ms/200ms selectable delay time - TPS3836J25DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3836J25 220nA Supervisor with 10ms/200ms selectable delay time
TPS3836J25DBVTG4
TPS3836J25 220nA Supervisor with 10ms/200ms selectable delay time TPS3836J25DBVTG4
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3836J25DBVTG4 - 1111783-TPS3836J25DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836J25DBVTG4
1111783-TPS3836J25DBVTG4
PMIC - PMIC - Supervisors - TPS3836J25DBVTG4 1111783-TPS3836J25DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111783-TPS3836J25DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111783-TPS3836J25DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS3836J25DBVTG4 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2.25V SOT-23 Voltage Supervisor IC
691-TPS3836J25DBVTG4
2.25V SOT-23 Voltage Supervisor IC 691-TPS3836J25DBVTG4
2.25V Supervisory IC, Low Current, SOT-23-5 Product overview: TPS3836J25DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836J25DBVTG4 can be used for catalog matching and distributor lookup.

2.25V Supervisory IC, Low Current, SOT-23-5 Product overview: TPS3836J25DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836J25DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - TPS3836J25DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3836J25DBVTG4
Supervisors TPS3836J25DBVTG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836J25DBVTG4 1111783-TPS3836J25DBVTG4 TPS3836J25DBVTG4 691-TPS3836J25DBVTG4 TPS3836J25DBVTG4
Product Name TPS3836J25 220nA Supervisor with 10ms/200ms selectable delay time PMIC - PMIC - Supervisors - TPS3836J25DBVTG4 2.25V SOT-23 Voltage Supervisor IC Supervisors
Number of Supplies 1 1; 1 1
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low
Type SOT-23 SOT-23-5 SOP; TSOP Type I, Type II; TSOP5/6 SOT-23-5 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers