Texas Instruments TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-33DBVR

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-33DBVR - Texas Instruments
Dallas, TX, United States
TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-33DBVR
TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-33DBVR
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3V 5.5V SOT-23 Voltage Supervisor IC
691-TPS3824-33DBVR
3V 5.5V SOT-23 Voltage Supervisor IC 691-TPS3824-33DBVR
Voltage Supervisor IC, Reset, Watchdog, SOT-23, 3V, 1.1-5.5V Product overview: TPS3824-33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-33DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, Reset, Watchdog, SOT-23, 3V, 1.1-5.5V Product overview: TPS3824-33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-3338-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3338-1-ND
Supervisors 296-3338-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3338-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3338-6-ND
Supervisors 296-3338-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3338-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3338-2-ND
Supervisors 296-3338-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3824-33DBVR - 033884-TPS3824-33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-33DBVR
033884-TPS3824-33DBVR
PMIC - PMIC - Supervisors - TPS3824-33DBVR 033884-TPS3824-33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033884-TPS3824-33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3824-33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6318LHUK27CX-T; MAX6318LHUK27BW+T; MAX6318LHUK27BY-T; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Communications & Networking, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 033884-TPS3824-33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3824-33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6318LHUK27CX-T; MAX6318LHUK27BW+T; MAX6318LHUK27BY-T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Communications & Networking, Imaging, Video & Vision

Buy Now Datasheet
 - TPS3824-33DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - Supervisors - TPS3824-33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3824-33DBVR
PMIC - Supervisors TPS3824-33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3824-33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3824-33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3824-33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Microprocessor-Mpu Supervisor, 15 Ua, 5.; Msl Texas Instruments - 27AJ0458 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor-Mpu Supervisor, 15 Ua, 5.; Msl Texas Instruments
27AJ0458
Microprocessor-Mpu Supervisor, 15 Ua, 5.; Msl Texas Instruments 27AJ0458
MICROPROCESSOR-MPU SUPERVISOR, 15 UA, 5.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MICROPROCESSOR-MPU SUPERVISOR, 15 UA, 5.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3824-33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3824-33DBVR
Supervisors TPS3824-33DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3824-33DBVR
Supervisory Circuits TPS3824-33DBVR
Supervisory Circuits 2.93V Monitor

Supervisory Circuits 2.93V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-33DBVR 691-TPS3824-33DBVR 296-3338-1-ND 033884-TPS3824-33DBVR TPS3824-33DBVR TPS3824-33DBVR TPS3824-33DBVR 27AJ0458 TPS3824-33DBVR TPS3824-33DBVR
Product Name TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 3V 5.5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3824-33DBVR PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Microprocessor-Mpu Supervisor, 15 Ua, 5.; Msl Texas Instruments Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Active-high,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOT-23 SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details