Texas Instruments TPS3847085 18-V, 380-nA Voltage Monitor TPS3847085DBVT

Description
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105
Request a Quote Datasheet
Description
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3847085 18-V, 380-nA Voltage Monitor - TPS3847085DBVT - Texas Instruments
Dallas, TX, United States
TPS3847085 18-V, 380-nA Voltage Monitor
TPS3847085DBVT
TPS3847085 18-V, 380-nA Voltage Monitor TPS3847085DBVT
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105

18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105

Buy Now Datasheet
Supervisors - 296-38347-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-38347-6-ND
Supervisors 296-38347-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-38347-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-38347-1-ND
Supervisors 296-38347-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-38347-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-38347-2-ND
Supervisors 296-38347-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3847085DBVT - 1111816-TPS3847085DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3847085DBVT
1111816-TPS3847085DBVT
PMIC - PMIC - Supervisors - TPS3847085DBVT 1111816-TPS3847085DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111816-TPS3847085DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 4.5 ms Typical Voltage - Threshold: 8.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111816-TPS3847085DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 4.5 ms Typical
Voltage - Threshold: 8.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8.5V 18V SOT-23 Voltage Supervisor IC
691-TPS3847085DBVT
8.5V 18V SOT-23 Voltage Supervisor IC 691-TPS3847085DBVT
380nA Voltage Monitor, 8.5V, 0.5% Acc, SOT-23-5, 4.5-18V Product overview: TPS3847085DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 18V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 8.5V, 18V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3847085DBVT can be used for catalog matching and distributor lookup.

380nA Voltage Monitor, 8.5V, 0.5% Acc, SOT-23-5, 4.5-18V Product overview: TPS3847085DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 18V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 8.5V, 18V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3847085DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3847085DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3847085DBVT
PMIC - Supervisors TPS3847085DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3847085DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3847085DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3847085DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3847085DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3847085DBVT
Supervisors TPS3847085DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3847085DBVT
Supervisory Circuits TPS3847085DBVT
Supervisory Circuits 18V,380nA Vltg Mon

Supervisory Circuits 18V,380nA Vltg Mon

Buy Now Datasheet
Voltage Monitor, 380Na, 18V, Sot-23-5; Threshold Voltage Texas Instruments - 27AJ0466 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, 380Na, 18V, Sot-23-5; Threshold Voltage Texas Instruments
27AJ0466
Voltage Monitor, 380Na, 18V, Sot-23-5; Threshold Voltage Texas Instruments 27AJ0466
VOLTAGE MONITOR, 380NA, 18V, SOT-23-5; Threshold Voltage:8.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE MONITOR, 380NA, 18V, SOT-23-5; Threshold Voltage:8.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3847085DBVT 296-38347-6-ND 1111816-TPS3847085DBVT 691-TPS3847085DBVT TPS3847085DBVT TPS3847085DBVT TPS3847085DBVT TPS3847085DBVT 27AJ0466
Product Name TPS3847085 18-V, 380-nA Voltage Monitor Supervisors PMIC - PMIC - Supervisors - TPS3847085DBVT 8.5V 18V SOT-23 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits Voltage Monitor, 380Na, 18V, Sot-23-5; Threshold Voltage Texas Instruments
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.3800 µA 0.3800 µA
Unlock Full Specs
to access all available technical data

Similar Products