Texas Instruments TPS3847108 18-V, 380-nA Voltage Monitor TPS3847108DBVT

Description
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105
Request a Quote Datasheet
Description
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3847108 18-V, 380-nA Voltage Monitor - TPS3847108DBVT - Texas Instruments
Dallas, TX, United States
TPS3847108 18-V, 380-nA Voltage Monitor
TPS3847108DBVT
TPS3847108 18-V, 380-nA Voltage Monitor TPS3847108DBVT
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105

18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105

Buy Now Datasheet
Supervisors - 296-TPS3847108DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3847108DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3847108DBVT
SOT-23 Voltage Supervisor IC 691-TPS3847108DBVT
380-nA voltage monitor for 12-V rails 5-SOT-23 -40 to 105 Product overview: TPS3847108DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3847108DBVT can be used for catalog matching and distributor lookup.

380-nA voltage monitor for 12-V rails 5-SOT-23 -40 to 105 Product overview: TPS3847108DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3847108DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3847108DBVT - 1111817-TPS3847108DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3847108DBVT
1111817-TPS3847108DBVT
PMIC - PMIC - Supervisors - TPS3847108DBVT 1111817-TPS3847108DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111817-TPS3847108DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 4.5 ms Typical Voltage - Threshold: 10.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111817-TPS3847108DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 4.5 ms Typical
Voltage - Threshold: 10.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3847108DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3847108DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3847108DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3847108DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3847108DBVT
PMIC - Supervisors TPS3847108DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3847108DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3847108DBVT
Supervisors TPS3847108DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3847108DBVT
Supervisory Circuits TPS3847108DBVT
Supervisory Circuits 18-V, 380-nA VoltMon 5-SOT-23-40 to 105

Supervisory Circuits 18-V, 380-nA VoltMon 5-SOT-23-40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3847108DBVT 296-TPS3847108DBVTTR-ND 691-TPS3847108DBVT 1111817-TPS3847108DBVT TPS3847108DBVT TPS3847108DBVT TPS3847108DBVT TPS3847108DBVT
Product Name TPS3847108 18-V, 380-nA Voltage Monitor Supervisors SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3847108DBVT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.3800 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWR - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details