Texas Instruments TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G12DBVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G12DBVT - Texas Instruments
Dallas, TX, United States
TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G12DBVT
TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G12DBVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - 296-26942-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26942-1-ND
Supervisors 296-26942-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26942-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26942-6-ND
Supervisors 296-26942-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26942-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26942-2-ND
Supervisors 296-26942-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G12DBVT - 1111700-TPS3808G12DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G12DBVT
1111700-TPS3808G12DBVT
PMIC - PMIC - Supervisors - TPS3808G12DBVT 1111700-TPS3808G12DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111700-TPS3808G12DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111700-TPS3808G12DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.12V 2.4uA SOT-23 Voltage Supervisor IC
691-TPS3808G12DBVT
1.12V 2.4uA SOT-23 Voltage Supervisor IC 691-TPS3808G12DBVT
1.12V Supervisor IC, 2.4uA Quiescent, SOT-23-6 Product overview: TPS3808G12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.12V, 2.4uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.12V, 2.4uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G12DBVT can be used for catalog matching and distributor lookup.

1.12V Supervisor IC, 2.4uA Quiescent, SOT-23-6 Product overview: TPS3808G12DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.12V, 2.4uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.12V, 2.4uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G12DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 6623362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623362
Voltage Supervisors 6623362
Processor Supervisor 1.12V 2.7uA 6-Pin

Processor Supervisor 1.12V 2.7uA 6-Pin

Supplier's Site
Voltage Supervisors - 6623362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623362P
Voltage Supervisors 6623362P
Processor Supervisor 1.12V 2.7uA 6-Pin

Processor Supervisor 1.12V 2.7uA 6-Pin

Supplier's Site
Voltage Supervisors - 1455774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1455774
Voltage Supervisors 1455774
Processor Supervisor 1.12V 2.7uA 6-Pin

Processor Supervisor 1.12V 2.7uA 6-Pin

Supplier's Site
Ic, Volt Supervisor 1.2V Sot-23-6; Threshold Voltage Texas Instruments - 28AH5819 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Supervisor 1.2V Sot-23-6; Threshold Voltage Texas Instruments
28AH5819
Ic, Volt Supervisor 1.2V Sot-23-6; Threshold Voltage Texas Instruments 28AH5819
IC, VOLT SUPERVISOR 1.2V SOT-23-6; Threshold Voltage:1.12V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

IC, VOLT SUPERVISOR 1.2V SOT-23-6; Threshold Voltage:1.12V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3808G12DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G12DBVT
PMIC - Supervisors TPS3808G12DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G12DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G12DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G12DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G12DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G12DBVT
Supervisors TPS3808G12DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G12DBVT 296-26942-1-ND 1111700-TPS3808G12DBVT 691-TPS3808G12DBVT 6623362 6623362P 28AH5819 TPS3808G12DBVT TPS3808G12DBVT TPS3808G12DBVT
Product Name TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit Supervisors PMIC - PMIC - Supervisors - TPS3808G12DBVT 1.12V 2.4uA SOT-23 Voltage Supervisor IC Voltage Supervisors Voltage Supervisors Ic, Volt Supervisor 1.2V Sot-23-6; Threshold Voltage Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open drain Open Drain; Open Drain Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; Sot-23 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details