220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, CMOS, PDSO5
2.5V Nano-Power Reset IC, SOT-23, Push-Pull Output Product overview: TPS3836J25DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836J25DBVT can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time
IC SUPERVISOR 1 CHANNEL SOT23-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3836J25DBVT | TPS3836J25DBVT | 691-TPS3836J25DBVT | 296-3340-2-ND | TPS3836J25DBVT | TPS3836J25DBVT | TPS3836J25DBVT | TPS3836J25DBVT |
| Product Name | TPS3836J25 220nA Supervisor with 10ms/200ms selectable delay time | 2.5V SOT-23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SOT-23 | SOT-23-5 | SOT-23 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| IQ | 0.2200 µA | 0.2500 µA |