Texas Instruments TPS3801E18 Ultra-Small Supply Voltage Supervisors TPS3801E18DCKR

Description
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3801E18 Ultra-Small Supply Voltage Supervisors - TPS3801E18DCKR - Texas Instruments
Dallas, TX, United States
TPS3801E18 Ultra-Small Supply Voltage Supervisors
TPS3801E18DCKR
TPS3801E18 Ultra-Small Supply Voltage Supervisors TPS3801E18DCKR
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85

Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85

Buy Now Datasheet
Supervisors - 296-12384-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-12384-6-ND
Supervisors 296-12384-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-12384-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-12384-2-ND
Supervisors 296-12384-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-12384-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-12384-1-ND
Supervisors 296-12384-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
1.71V 9uA Voltage Supervisor IC
691-TPS3801E18DCKR
1.71V 9uA Voltage Supervisor IC 691-TPS3801E18DCKR
1.71V 1-Ch Power Mgmt IC, 9uA Quiescent, SC Pkg Product overview: TPS3801E18DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.71V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801E18DCKR can be used for catalog matching and distributor lookup.

1.71V 1-Ch Power Mgmt IC, 9uA Quiescent, SC Pkg Product overview: TPS3801E18DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.71V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801E18DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3801E18DCKR - 033830-TPS3801E18DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3801E18DCKR
033830-TPS3801E18DCKR
PMIC - PMIC - Supervisors - TPS3801E18DCKR 033830-TPS3801E18DCKR
Manufacturer: Texas Instruments Win Source Part Number: 033830-TPS3801E18DCK R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 1.71V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Alternative Parts (Cross-Reference): TPS3801E18DCKRG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033830-TPS3801E18DCKR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 1.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Alternative Parts (Cross-Reference): TPS3801E18DCKRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3801E18DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3801E18DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3801E18DCKR
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
Supervisors - TPS3801E18DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3801E18DCKR
Supervisors TPS3801E18DCKR
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3801E18DCKR
Supervisory Circuits TPS3801E18DCKR
Supervisory Circuits Ultra Small

Supervisory Circuits Ultra Small

Buy Now Datasheet
Voltage Supervisor, 13Ua, 4V, Sc-70-5; Threshold Voltage Texas Instruments - 29AH8108 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 13Ua, 4V, Sc-70-5; Threshold Voltage Texas Instruments
29AH8108
Voltage Supervisor, 13Ua, 4V, Sc-70-5; Threshold Voltage Texas Instruments 29AH8108
VOLTAGE SUPERVISOR, 13UA, 4V, SC-70-5; Threshold Voltage:1.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:4V; Reset Type:Manual, Active-Low; Digital IC Case:SC-70; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 13UA, 4V, SC-70-5; Threshold Voltage:1.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:4V; Reset Type:Manual, Active-Low; Digital IC Case:SC-70; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3801E18DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3801E18DCKR
PMIC - Supervisors TPS3801E18DCKR
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3801E18DCKR 296-12384-6-ND 691-TPS3801E18DCKR 033830-TPS3801E18DCKR TPS3801E18DCKR TPS3801E18DCKR TPS3801E18DCKR 29AH8108 TPS3801E18DCKR
Product Name TPS3801E18 Ultra-Small Supply Voltage Supervisors Supervisors 1.71V 9uA Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3801E18DCKR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits Voltage Supervisor, 13Ua, 4V, Sc-70-5; Threshold Voltage Texas Instruments PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC70 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC SC-70-5 SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products