Texas Instruments High-Performance Analog Supervisors TPS3808G33QDBVRMO

Description
Supervisor Channel
Description
Supervisor Channel
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS3808G33QDBVRMO is a low-quiescent-current supervisory circuit designed for monitoring system voltages from 0.4 V to 5 V. It features a power-on reset generator with an adjustable delay time ranging from 1.25 ms to 10 s, making it suitable for various applications. The device has a typical quiescent current of 2.4 OºA, which is advantageous for battery-powered systems. It offers high threshold accuracy of 0.5% and includes a manual reset (MR) input along with an open-drain RESET output. The TPS3808G33QDBVRMO operates over a temperature range of -40°C to +125°C and is available in a compact SOT-23 package. This product is qualified for automotive applications, making it a reliable choice for automotive vision and radar systems, as well as DSP and microcontroller applications.

Datasheet Summary
Powered by GS/AI

The TPS3808G33QDBVRMO is a low-quiescent-current supervisory circuit designed for monitoring system voltages from 0.4 V to 5 V. It features a power-on reset generator with an adjustable delay time ranging from 1.25 ms to 10 s, making it suitable for various applications. The device has a typical quiescent current of 2.4 OºA, which is advantageous for battery-powered systems. It offers high threshold accuracy of 0.5% and includes a manual reset (MR) input along with an open-drain RESET output. The TPS3808G33QDBVRMO operates over a temperature range of -40°C to +125°C and is available in a compact SOT-23 package. This product is qualified for automotive applications, making it a reliable choice for automotive vision and radar systems, as well as DSP and microcontroller applications.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - TPS3808G33QDBVRMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Channel

Supervisor Channel

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G33QDBVRMO
Product Name Supervisors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details