Texas Instruments TPS3823-33 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-33DBVR

Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-33 Supply Voltage Supervisor w/Watchdog input and manual reset - TPS3823-33DBVR - Texas Instruments
Dallas, TX, United States
TPS3823-33 Supply Voltage Supervisor w/Watchdog input and manual reset
TPS3823-33DBVR
TPS3823-33 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-33DBVR
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-1357-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1357-1-ND
Supervisors 296-1357-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-1357-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1357-2-ND
Supervisors 296-1357-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-1357-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1357-6-ND
Supervisors 296-1357-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3823-33DBVR - 033875-TPS3823-33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823-33DBVR
033875-TPS3823-33DBVR
PMIC - PMIC - Supervisors - TPS3823-33DBVR 033875-TPS3823-33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033875-TPS3823-33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3823-33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6316LUK31DZ+T; MAX6316LUK25AW+T; MAX6316LUK31DW-T; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 033875-TPS3823-33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3823-33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6316LUK31DZ+T; MAX6316LUK25AW+T; MAX6316LUK31DW-T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V SOT-23 Voltage Supervisor IC
691-TPS3823-33DBVR
Industrial 3.3V SOT-23 Voltage Supervisor IC 691-TPS3823-33DBVR
3.3V Supervisory Circuit, 5-Pin SOT-23, Industrial Product overview: TPS3823-33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Industrial, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-33DBVR can be used for catalog matching and distributor lookup.

3.3V Supervisory Circuit, 5-Pin SOT-23, Industrial Product overview: TPS3823-33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Industrial, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3823-33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823-33DBVR
PMIC - Supervisors TPS3823-33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823-33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823-33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823-33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3823-33DBVR
Supervisory Circuits TPS3823-33DBVR
Supervisory Circuits 2.93V Monitor

Supervisory Circuits 2.93V Monitor

Buy Now Datasheet
Supervisors - TPS3823-33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3823-33DBVR
Supervisors TPS3823-33DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Microprocessor Support, Sot-23-5; Threshold Voltage Texas Instruments - 29AH1558 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor Support, Sot-23-5; Threshold Voltage Texas Instruments
29AH1558
Microprocessor Support, Sot-23-5; Threshold Voltage Texas Instruments 29AH1558
MICROPROCESSOR SUPPORT, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:200ms;RoHS Compliant: Yes

MICROPROCESSOR SUPPORT, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:200ms;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-33DBVR 296-1357-1-ND 033875-TPS3823-33DBVR 691-TPS3823-33DBVR TPS3823-33DBVR TPS3823-33DBVR TPS3823-33DBVR TPS3823-33DBVR 29AH1558
Product Name TPS3823-33 Supply Voltage Supervisor w/Watchdog input and manual reset Supervisors PMIC - PMIC - Supervisors - TPS3823-33DBVR Industrial 3.3V SOT-23 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors Microprocessor Support, Sot-23-5; Threshold Voltage Texas Instruments
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details