Texas Instruments TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-50DBVR

Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset - TPS3823-50DBVR - Texas Instruments
Dallas, TX, United States
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset
TPS3823-50DBVR
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-50DBVR
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-3335-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3335-6-ND
Supervisors 296-3335-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3335-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3335-2-ND
Supervisors 296-3335-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3335-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3335-1-ND
Supervisors 296-3335-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
4.55V SOT-23 Voltage Supervisor IC
691-TPS3823-50DBVR
4.55V SOT-23 Voltage Supervisor IC 691-TPS3823-50DBVR
Voltage Supervisor IC, Active-Low Reset, 4.55V Threshold, SOT-23 Product overview: TPS3823-50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-50DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, Active-Low Reset, 4.55V Threshold, SOT-23 Product overview: TPS3823-50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-50DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3823-50DBVR - 033879-TPS3823-50DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823-50DBVR
033879-TPS3823-50DBVR
PMIC - PMIC - Supervisors - TPS3823-50DBVR 033879-TPS3823-50DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033879-TPS3823-50DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033879-TPS3823-50DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823-50DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823-50DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823-50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3823-50DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823-50DBVR
PMIC - Supervisors TPS3823-50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3823-50DBVR
Supervisory Circuits TPS3823-50DBVR
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet
Voltage Monitor, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments - 28AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments
28AH5832
Voltage Monitor, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments 28AH5832
VOLTAGE MONITOR, 4.55V, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low / Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE MONITOR, 4.55V, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low / Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3823-50DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3823-50DBVR
Supervisors TPS3823-50DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-50DBVR 296-3335-6-ND 691-TPS3823-50DBVR 033879-TPS3823-50DBVR TPS3823-50DBVR TPS3823-50DBVR TPS3823-50DBVR 28AH5832 TPS3823-50DBVR
Product Name TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset Supervisors 4.55V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3823-50DBVR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Voltage Monitor, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments Supervisors
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCT - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details