Texas Instruments TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G09DBVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G09DBVT - Texas Instruments
Dallas, TX, United States
TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G09DBVT
TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G09DBVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G09DBVT - 055556-TPS3808G09DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G09DBVT
055556-TPS3808G09DBVT
PMIC - PMIC - Supervisors - TPS3808G09DBVT 055556-TPS3808G09DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055556-TPS3808G09DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 0.84V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055556-TPS3808G09DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 0.84V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 6.5V SOT-23 Voltage Supervisor IC
691-TPS3808G09DBVT
Low-Power 6.5V SOT-23 Voltage Supervisor IC 691-TPS3808G09DBVT
Low-Iq Supervisor IC, 1.65-6.5V, 840mV Threshold, SOT-23 Product overview: TPS3808G09DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G09DBVT can be used for catalog matching and distributor lookup.

Low-Iq Supervisor IC, 1.65-6.5V, 840mV Threshold, SOT-23 Product overview: TPS3808G09DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G09DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-26941-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26941-2-ND
Supervisors 296-26941-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26941-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26941-6-ND
Supervisors 296-26941-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26941-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26941-1-ND
Supervisors 296-26941-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Ic, Volt Supervisor 0.9V Sot-23-6; Threshold Voltage Texas Instruments - 28AH5817 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Supervisor 0.9V Sot-23-6; Threshold Voltage Texas Instruments
28AH5817
Ic, Volt Supervisor 0.9V Sot-23-6; Threshold Voltage Texas Instruments 28AH5817
IC, VOLT SUPERVISOR 0.9V SOT-23-6; Threshold Voltage:840mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

IC, VOLT SUPERVISOR 0.9V SOT-23-6; Threshold Voltage:840mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3808G09DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G09DBVT
Supervisors TPS3808G09DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G09DBVT
Supervisory Circuits TPS3808G09DBVT
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G09DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G09DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G09DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3808G09DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G09DBVT
PMIC - Supervisors TPS3808G09DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G09DBVT 055556-TPS3808G09DBVT 691-TPS3808G09DBVT 296-26941-2-ND 28AH5817 TPS3808G09DBVT TPS3808G09DBVT TPS3808G09DBVT TPS3808G09DBVT
Product Name TPS3808G09 Low Quiescent Current, Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G09DBVT Low-Power 6.5V SOT-23 Voltage Supervisor IC Supervisors Ic, Volt Supervisor 0.9V Sot-23-6; Threshold Voltage Texas Instruments Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details