Texas Instruments High-Performance Analog Low-Power Dual SOT-23 Voltage Supervisor IC TPS3780DDBVR

Description
Open-drain, low-power, dual-voltage detector in Small µSON package 6-SOT-23 -40 to 125 Product overview: TPS3780DDBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780DDBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Open-drain, low-power, dual-voltage detector in Small µSON package 6-SOT-23 -40 to 125 Product overview: TPS3780DDBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780DDBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual SOT-23 Voltage Supervisor IC
691-TPS3780DDBVR
Low-Power Dual SOT-23 Voltage Supervisor IC 691-TPS3780DDBVR
Open-drain, low-power, dual-voltage detector in Small µSON package 6-SOT-23 -40 to 125 Product overview: TPS3780DDBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780DDBVR can be used for catalog matching and distributor lookup.

Open-drain, low-power, dual-voltage detector in Small µSON package 6-SOT-23 -40 to 125 Product overview: TPS3780DDBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780DDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-51926-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51926-2-ND
Supervisors 296-51926-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1322306-TPS3780DDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1322306-TPS3780DDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1322306-TPS3780DDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1322306-TPS3780DDBVR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Multi-Voltage Supervisor Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51926-2,TPS3780D DBVR-ND,296-51926-6, 296-51926-1 Base Product Number: TPS3780 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322306-TPS3780DDBVR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51926-2,TPS3780DDBVR-ND,296-51926-6,296-51926-1
Base Product Number: TPS3780
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Supervisors - TPS3780DDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3780DDBVR
Supervisors TPS3780DDBVR
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3780DDBVR
Supervisory Circuits TPS3780DDBVR
Supervisory Circuits Low Power, Dual Voltage Detector in Small -SON package 6-SOT-23 -40 to 125

Supervisory Circuits Low Power, Dual Voltage Detector in Small -SON package 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Supervisors - TPS3780DDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3780DDBVR
PMIC - Supervisors TPS3780DDBVR
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3780DDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3780DDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3780DDBVR
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TPS3780DDBVR 296-51926-2-ND 1322306-TPS3780DDBVR TPS3780DDBVR TPS3780DDBVR TPS3780DDBVR TPS3780DDBVR
Product Name Low-Power Dual SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Supply Voltage 1.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details