Texas Instruments TPS3809K33 3-Pin Supply Voltage Supervisor TPS3809K33DBVTG4

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809K33 3-Pin Supply Voltage Supervisor
TPS3809K33DBVTG4
TPS3809K33 3-Pin Supply Voltage Supervisor TPS3809K33DBVTG4
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3809K33DBVTG4
3.3V SOT-23 Voltage Supervisor IC 691-TPS3809K33DBVTG4
3.3V Voltage Supervisor IC, SOT-23, Active-Low Reset Product overview: TPS3809K33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809K33DBVTG4 can be used for catalog matching and distributor lookup.

3.3V Voltage Supervisor IC, SOT-23, Active-Low Reset Product overview: TPS3809K33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809K33DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3809K33DBVTG4 - 1111729-TPS3809K33DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809K33DBVTG4
1111729-TPS3809K33DBVTG4
PMIC - PMIC - Supervisors - TPS3809K33DBVTG4 1111729-TPS3809K33DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111729-TPS3809K33DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6801UR29D1+T; TS809CXE RF; TPS3809K33DBVRG4; TPS3809K33DBVTG4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111729-TPS3809K33DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6801UR29D1+T; TS809CXE RF; TPS3809K33DBVRG4; TPS3809K33DBVTG4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3809K33DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - TPS3809K33DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809K33DBVTG4
PMIC - Supervisors TPS3809K33DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - TPS3809K33DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809K33DBVTG4
Supervisors TPS3809K33DBVTG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809K33DBVTG4
Supervisory Circuits TPS3809K33DBVTG4
Supervisory Circuits 3-Pin Supply Voltage Supervisor

Supervisory Circuits 3-Pin Supply Voltage Supervisor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809K33DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809K33DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809K33DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809K33DBVTG4 691-TPS3809K33DBVTG4 1111729-TPS3809K33DBVTG4 TPS3809K33DBVTG4-ND TPS3809K33DBVTG4 TPS3809K33DBVTG4 TPS3809K33DBVTG4 TPS3809K33DBVTG4
Product Name TPS3809K33 3-Pin Supply Voltage Supervisor 3.3V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3809K33DBVTG4 Supervisors PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details