Texas Instruments TPS3820-33 Processor Supervisory Circuits TPS3820-33DBVT

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3820-33 Processor Supervisory Circuits - TPS3820-33DBVT - Texas Instruments
Dallas, TX, United States
TPS3820-33 Processor Supervisory Circuits
TPS3820-33DBVT
TPS3820-33 Processor Supervisory Circuits TPS3820-33DBVT
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3820-33DBVT - 055563-TPS3820-33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3820-33DBVT
055563-TPS3820-33DBVT
PMIC - PMIC - Supervisors - TPS3820-33DBVT 055563-TPS3820-33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055563-TPS3820-33DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 15 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 055563-TPS3820-33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 15 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
3V SOT-23 Voltage Supervisor IC
691-TPS3820-33DBVT
3V SOT-23 Voltage Supervisor IC 691-TPS3820-33DBVT
Voltage Supervisor IC, 3V, Push-Pull, SOT-23, Watchdog Product overview: TPS3820-33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-33DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 3V, Push-Pull, SOT-23, Watchdog Product overview: TPS3820-33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-2633-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2633-1-ND
Supervisors 296-2633-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-2633-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2633-2-ND
Supervisors 296-2633-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-2633-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2633-6-ND
Supervisors 296-2633-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3820-33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3820-33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3820-33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3820-33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3820-33DBVT
Supervisors TPS3820-33DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3820-33DBVT
Supervisory Circuits TPS3820-33DBVT
Supervisory Circuits 2.93V Monitor

Supervisory Circuits 2.93V Monitor

Buy Now Datasheet
PMIC - Supervisors - TPS3820-33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3820-33DBVT
PMIC - Supervisors TPS3820-33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisory Circuit, 3820, Sot-23-5,reel; Threshold Voltage Texas Instruments - 33AH5219 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3820, Sot-23-5,reel; Threshold Voltage Texas Instruments
33AH5219
Supervisory Circuit, 3820, Sot-23-5,reel; Threshold Voltage Texas Instruments 33AH5219
SUPERVISORY CIRCUIT, 3820, SOT-23-5,REEL; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3820, SOT-23-5,REEL; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisory Circuit, 3820, Sot-23-5; Threshold Voltage Texas Instruments - 33AH5218 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3820, Sot-23-5; Threshold Voltage Texas Instruments
33AH5218
Supervisory Circuit, 3820, Sot-23-5; Threshold Voltage Texas Instruments 33AH5218
SUPERVISORY CIRCUIT, 3820, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3820, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3820-33DBVT 055563-TPS3820-33DBVT 691-TPS3820-33DBVT 296-2633-1-ND TPS3820-33DBVT TPS3820-33DBVT TPS3820-33DBVT TPS3820-33DBVT 33AH5219
Product Name TPS3820-33 Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3820-33DBVT 3V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Supervisory Circuit, 3820, Sot-23-5,reel; Threshold Voltage Texas Instruments
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers