Texas Instruments TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis TPS3806I33DBVR

Description
Dual Voltage Detector with Adjustable Hysteresis 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Dual Voltage Detector with Adjustable Hysteresis 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis - TPS3806I33DBVR - Texas Instruments
Dallas, TX, United States
TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis
TPS3806I33DBVR
TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis TPS3806I33DBVR
Dual Voltage Detector with Adjustable Hysteresis 6-SOT-23 -40 to 85

Dual Voltage Detector with Adjustable Hysteresis 6-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3806I33DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +3V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +3V, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3806I33DBVR - 033842-TPS3806I33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3806I33DBVR
033842-TPS3806I33DBVR
PMIC - PMIC - Supervisors - TPS3806I33DBVR 033842-TPS3806I33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033842-TPS3806I33DBV R Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: 3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033842-TPS3806I33DBVR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: 3V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - 296-12011-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-12011-6-ND
Supervisors 296-12011-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-12011-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-12011-1-ND
Supervisors 296-12011-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-12011-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-12011-2-ND
Supervisors 296-12011-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Dual 3V 6V SOT-23 Voltage Supervisor IC
691-TPS3806I33DBVR
Dual 3V 6V SOT-23 Voltage Supervisor IC 691-TPS3806I33DBVR
Dual-Voltage Detector, 2-Input, 3V, SOT-23, 6V Max Product overview: TPS3806I33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3806I33DBVR can be used for catalog matching and distributor lookup.

Dual-Voltage Detector, 2-Input, 3V, SOT-23, 6V Max Product overview: TPS3806I33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3806I33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3806I33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3806I33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3806I33DBVR
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3806I33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3806I33DBVR
Supervisors TPS3806I33DBVR
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now
PMIC - Supervisors - TPS3806I33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3806I33DBVR
PMIC - Supervisors TPS3806I33DBVR
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3806I33DBVR
Supervisory Circuits TPS3806I33DBVR
Supervisory Circuits Dl Volt Detector

Supervisory Circuits Dl Volt Detector

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3806I33DBVR TPS3806I33DBVR 033842-TPS3806I33DBVR 296-12011-6-ND 691-TPS3806I33DBVR TPS3806I33DBVR TPS3806I33DBVR TPS3806I33DBVR TPS3806I33DBVR
Product Name TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis PMIC - PMIC - Supervisors - TPS3806I33DBVR Supervisors Dual 3V 6V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2 2; 2
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23 SOT-23-6 SOT-23; SOT-23-6
IQ 3 µA 3 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWR - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers