Texas Instruments TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G30DBVR

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G30DBVR - Texas Instruments
Dallas, TX, United States
TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G30DBVR
TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G30DBVR
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G30DBVR - 033855-TPS3808G30DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G30DBVR
033855-TPS3808G30DBVR
PMIC - PMIC - Supervisors - TPS3808G30DBVR 033855-TPS3808G30DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033855-TPS3808G30DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.79V Family Name: TPS3808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6713TEXS; MAX6713TEXS+T; STM6519APARUC6F; STM6519ALARUC6F; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033855-TPS3808G30DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.79V
Family Name: TPS3808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6713TEXS; MAX6713TEXS+T; STM6519APARUC6F; STM6519ALARUC6F;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.79V SOT-23 Voltage Supervisor IC
691-TPS3808G30DBVR
Low-Power 2.79V SOT-23 Voltage Supervisor IC 691-TPS3808G30DBVR
Low-IQ Supervisor IC, 2.79V Threshold, SOT-23 Product overview: TPS3808G30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.79V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.79V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G30DBVR can be used for catalog matching and distributor lookup.

Low-IQ Supervisor IC, 2.79V Threshold, SOT-23 Product overview: TPS3808G30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.79V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.79V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G30DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-17194-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17194-6-ND
Supervisors 296-17194-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17194-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17194-1-ND
Supervisors 296-17194-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17194-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17194-2-ND
Supervisors 296-17194-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Mpu Supervisory Circuit, 2.79V, Sot-23-6; Threshold Voltage Texas Instruments - 29AH8111 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisory Circuit, 2.79V, Sot-23-6; Threshold Voltage Texas Instruments
29AH8111
Mpu Supervisory Circuit, 2.79V, Sot-23-6; Threshold Voltage Texas Instruments 29AH8111
MPU SUPERVISORY CIRCUIT, 2.79V, SOT-23-6; Threshold Voltage:2.79V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

MPU SUPERVISORY CIRCUIT, 2.79V, SOT-23-6; Threshold Voltage:2.79V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3808G30DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G30DBVR
PMIC - Supervisors TPS3808G30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G30DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G30DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G30DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G30DBVR
Supervisors TPS3808G30DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G30DBVR
Supervisory Circuits TPS3808G30DBVR
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G30DBVR 033855-TPS3808G30DBVR 691-TPS3808G30DBVR 296-17194-6-ND 29AH8111 TPS3808G30DBVR TPS3808G30DBVR TPS3808G30DBVR TPS3808G30DBVR
Product Name TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G30DBVR Low-Power 2.79V SOT-23 Voltage Supervisor IC Supervisors Mpu Supervisory Circuit, 2.79V, Sot-23-6; Threshold Voltage Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details