Texas Instruments TPS3831G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831G12DQNR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3831G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3831G12DQNR - Texas Instruments
Dallas, TX, United States
TPS3831G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3831G12DQNR
TPS3831G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831G12DQNR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
 - TPS3831G12DQNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +1.1V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +1.1V, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
1.1V Voltage Supervisor IC
691-TPS3831G12DQNR
1.1V Voltage Supervisor IC 691-TPS3831G12DQNR
150nA Supply Voltage Monitor, 1.1V Reset, PUSH-PULL Output, SMT Product overview: TPS3831G12DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831G12DQNR can be used for catalog matching and distributor lookup.

150nA Supply Voltage Monitor, 1.1V Reset, PUSH-PULL Output, SMT Product overview: TPS3831G12DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831G12DQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TPS3831G12DQNR - 1272419-TPS3831G12DQNR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS3831G12DQNR
1272419-TPS3831G12DQNR
Electronic Wholesale - TPS3831G12DQNR 1272419-TPS3831G12DQNR
Manufacturer: Texas Instruments Win Source Part Number: 1272419-TPS3831G12DQ NR Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 1.1V Categories: Integrated Circuits Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-XDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272419-TPS3831G12DQNR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 296-40749-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40749-2-ND
Supervisors 296-40749-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
PMIC - Supervisors - TPS3831G12DQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3831G12DQNR
PMIC - Supervisors TPS3831G12DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3831G12DQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3831G12DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3831G12DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3831G12DQNR
Supervisory Circuits TPS3831G12DQNR
Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Buy Now Datasheet
Supervisors - TPS3831G12DQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3831G12DQNR
Supervisors TPS3831G12DQNR
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3831G12DQNR TPS3831G12DQNR 691-TPS3831G12DQNR 1272419-TPS3831G12DQNR 296-40749-2-ND TPS3831G12DQNR TPS3831G12DQNR TPS3831G12DQNR TPS3831G12DQNR
Product Name TPS3831G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor 1.1V Voltage Supervisor IC Electronic Wholesale - TPS3831G12DQNR Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type X2SON X2SON4 4-XDFN Exposed Pad 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details