Texas Instruments TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor TPS3809K33QDBVRQ1

Description
Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor
TPS3809K33QDBVRQ1
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor TPS3809K33QDBVRQ1
Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125

Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3809K33QDBVRQ1 - 033865-TPS3809K33QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809K33QDBVRQ1
033865-TPS3809K33QDBVRQ1
PMIC - PMIC - Supervisors - TPS3809K33QDBVRQ1 033865-TPS3809K33QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 033865-TPS3809K33QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3809K33-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6330SUR+T; MAX6330TUR-T; MAX6330SUR+; MAX6330SUR; Introduction Date: January 30, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033865-TPS3809K33QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3809K33-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6330SUR+T; MAX6330TUR-T; MAX6330SUR+; MAX6330SUR;
Introduction Date: January 30, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - 296-15644-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15644-1-ND
Supervisors 296-15644-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-15644-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15644-2-ND
Supervisors 296-15644-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-15644-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15644-6-ND
Supervisors 296-15644-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive 2.93V SOT-23 Voltage Supervisor IC
691-TPS3809K33QDBVRQ1
Automotive 2.93V SOT-23 Voltage Supervisor IC 691-TPS3809K33QDBVRQ1
Automotive Voltage Supervisor IC, 2.93V, SOT-23, Push-Pull Reset Product overview: TPS3809K33QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809K33QDBVRQ 1 can be used for catalog matching and distributor lookup.

Automotive Voltage Supervisor IC, 2.93V, SOT-23, Push-Pull Reset Product overview: TPS3809K33QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809K33QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809K33QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809K33QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809K33QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - TPS3809K33QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Supervisor, 3Sot-23; Threshold Voltage Texas Instruments - 33AH5216 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, 3Sot-23; Threshold Voltage Texas Instruments
33AH5216
Supervisor, 3Sot-23; Threshold Voltage Texas Instruments 33AH5216
SUPERVISOR, 3SOT-23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms; RoHS Compliant: Yes

SUPERVISOR, 3SOT-23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms; RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3809K33QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809K33QDBVRQ1
PMIC - Supervisors TPS3809K33QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809K33QDBVRQ1
Supervisory Circuits TPS3809K33QDBVRQ1
Supervisory Circuits 3-Pin Supply Voltage Supervisor

Supervisory Circuits 3-Pin Supply Voltage Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809K33QDBVRQ1 033865-TPS3809K33QDBVRQ1 296-15644-1-ND 691-TPS3809K33QDBVRQ1 TPS3809K33QDBVRQ1 TPS3809K33QDBVRQ1 33AH5216 TPS3809K33QDBVRQ1 TPS3809K33QDBVRQ1
Product Name TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor PMIC - PMIC - Supervisors - TPS3809K33QDBVRQ1 Supervisors Automotive 2.93V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisor, 3Sot-23; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details