Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3851G18EDRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319972-TPS3851G18ED RBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 170ms Minimum Voltage - Threshold: 1.8V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51941-6,TPS3851G 18EDRBR-ND,296-51941 -1,296-51941-2 Base Product Number: TPS3851 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319972-TPS3851G18ED RBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 170ms Minimum Voltage - Threshold: 1.8V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51941-6,TPS3851G 18EDRBR-ND,296-51941 -1,296-51941-2 Base Product Number: TPS3851 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1319972-TPS3851G18EDRBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1319972-TPS3851G18EDRBR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1319972-TPS3851G18EDRBR
Manufacturer: Texas Instruments Win Source Part Number: 1319972-TPS3851G18ED RBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 170ms Minimum Voltage - Threshold: 1.8V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51941-6,TPS3851G 18EDRBR-ND,296-51941 -1,296-51941-2 Base Product Number: TPS3851 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319972-TPS3851G18EDRBR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 170ms Minimum
Voltage - Threshold: 1.8V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51941-6,TPS3851G18EDRBR-ND,296-51941-1,296-51941-2
Base Product Number: TPS3851
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TPS3851G18EDRBR
Voltage Supervisor IC 691-TPS3851G18EDRBR
High-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851G18EDRBR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851G18EDRBR can be used for catalog matching and distributor lookup.

High-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851G18EDRBR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851G18EDRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-51941-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51941-1-ND
Supervisors 296-51941-1-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now Datasheet
Supervisors - 296-51941-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51941-2-ND
Supervisors 296-51941-2-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now Datasheet
Supervisors - 296-51941-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51941-6-ND
Supervisors 296-51941-6-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3851G18EDRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3851G18EDRBR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3851G18EDRBR
IC SUPERVISOR 1 CHANNEL 8SON

IC SUPERVISOR 1 CHANNEL 8SON

Supplier's Site
Supervisors - TPS3851G18EDRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3851G18EDRBR
Supervisors TPS3851G18EDRBR
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now
PMIC - Supervisors - TPS3851G18EDRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3851G18EDRBR
PMIC - Supervisors TPS3851G18EDRBR
IC SUPERVISOR 1 CHANNEL 8SON

IC SUPERVISOR 1 CHANNEL 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1319972-TPS3851G18EDRBR 691-TPS3851G18EDRBR 296-51941-1-ND TPS3851G18EDRBR TPS3851G18EDRBR TPS3851G18EDRBR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Threshold 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products