High-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851H25EDRBR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851H25EDRBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1321828-TPS3851H25ED
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 170ms Minimum
Voltage - Threshold: 2.5V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51960-1,296-5196
Base Product Number: TPS3851
RoHS Status: ROHS3 Compliant
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.325V, PDSO8
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
IC SUPERVISOR 1 CHANNEL 8SON
Supervisory Circuits High-Accuracy Voltage Supervisor With Integrated Watchdog Timer 8-SON -40 to 125
IC SUPERVISOR 1 CHANNEL 8SON
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3851H25EDRBR | 1321828-TPS3851H25EDRBR | TPS3851H25EDRBR | 296-TPS3851H25EDRBRTR-ND | TPS3851H25EDRBR | TPS3851H25EDRBR | TPS3851H25EDRBR | TPS3851H25EDRBR |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Supply Voltage | 1.6 to ? volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Number of Supplies | 1; 1 | 1; 1 | ||||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |