Texas Instruments TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit TPS3808G01MDBVTEP

Description
Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit - TPS3808G01MDBVTEP - Texas Instruments
Dallas, TX, United States
TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit
TPS3808G01MDBVTEP
TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit TPS3808G01MDBVTEP
Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 6-SOT-23 -55 to 125

Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit 6-SOT-23 -55 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G01MDBVTEP - 083525-TPS3808G01MDBVTEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G01MDBVTEP
083525-TPS3808G01MDBVTEP
PMIC - PMIC - Supervisors - TPS3808G01MDBVTEP 083525-TPS3808G01MDBVTEP
Manufacturer: Texas Instruments Win Source Part Number: 083525-TPS3808G01MDB VTEP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083525-TPS3808G01MDBVTEP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management

Buy Now Datasheet
Supervisors - 296-24011-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-24011-6-ND
Supervisors 296-24011-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-24011-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-24011-1-ND
Supervisors 296-24011-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Low-Power 6.5V SOT-23 Voltage Supervisor IC
691-TPS3808G01MDBVTEP
Low-Power 6.5V SOT-23 Voltage Supervisor IC 691-TPS3808G01MDBVTEP
Supervisory IC, Low Iq, 1.7-6.5V, 405mV, SOT-23 Product overview: TPS3808G01MDBVTEP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01MDBVTE P can be used for catalog matching and distributor lookup.

Supervisory IC, Low Iq, 1.7-6.5V, 405mV, SOT-23 Product overview: TPS3808G01MDBVTEP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01MDBVTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisor, Adj, 6Sot23; Threshold Voltage Texas Instruments - 28AH5815 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Adj, 6Sot23; Threshold Voltage Texas Instruments
28AH5815
Supervisor, Adj, 6Sot23; Threshold Voltage Texas Instruments 28AH5815
SUPERVISOR, ADJ, 6SOT23; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:-; RoHS Compliant: Yes

SUPERVISOR, ADJ, 6SOT23; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3808G01MDBVTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G01MDBVTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G01MDBVTEP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G01MDBVTEP
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3808G01MDBVTEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G01MDBVTEP
PMIC - Supervisors TPS3808G01MDBVTEP
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G01MDBVTEP
Supervisory Circuits TPS3808G01MDBVTEP
Supervisory Circuits EP Low Quies Crnt Progr Delay Sup Crct

Supervisory Circuits EP Low Quies Crnt Progr Delay Sup Crct

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G01MDBVTEP 083525-TPS3808G01MDBVTEP 296-24011-6-ND 691-TPS3808G01MDBVTEP 28AH5815 TPS3808G01MDBVTEP TPS3808G01MDBVTEP TPS3808G01MDBVTEP TPS3808G01MDBVTEP
Product Name TPS3808-EP Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G01MDBVTEP Supervisors Low-Power 6.5V SOT-23 Voltage Supervisor IC Supervisor, Adj, 6Sot23; Threshold Voltage Texas Instruments Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details