Texas Instruments TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839A09DBZR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839A09DBZR - Texas Instruments
Dallas, TX, United States
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839A09DBZR
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839A09DBZR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-40755-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40755-2-ND
Supervisors 296-40755-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-40755-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40755-6-ND
Supervisors 296-40755-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-40755-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40755-1-ND
Supervisors 296-40755-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
 - TPS3839A09DBZR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +0.9V, PDSO3

Voltage Supervisor, Fixed, 1 Channel, +0.9V, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3839A09DBZR - 900761-TPS3839A09DBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3839A09DBZR
900761-TPS3839A09DBZR
PMIC - PMIC - Supervisors - TPS3839A09DBZR 900761-TPS3839A09DBZR
Manufacturer: Texas Instruments Win Source Part Number: 900761-TPS3839A09DBZ R Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TPS3839 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40755-6, 296-40755-1, 296-40755-2, -296-40755-1-ND, TPS3839A09DBZR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900761-TPS3839A09DBZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3839
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40755-6, 296-40755-1, 296-40755-2, -296-40755-1-ND, TPS3839A09DBZR-ND

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Supervisor IC
691-TPS3839A09DBZR
Low-Power SOT-23 Voltage Supervisor IC 691-TPS3839A09DBZR
Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839A09DBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839A09DBZR can be used for catalog matching and distributor lookup.

Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839A09DBZR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839A09DBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839A09DBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839A09DBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839A09DBZR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - TPS3839A09DBZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839A09DBZR
Supervisors TPS3839A09DBZR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
PMIC - Supervisors - TPS3839A09DBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839A09DBZR
PMIC - Supervisors TPS3839A09DBZR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839A09DBZR
Supervisory Circuits TPS3839A09DBZR
Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839A09DBZR 296-40755-2-ND TPS3839A09DBZR 900761-TPS3839A09DBZR 691-TPS3839A09DBZR TPS3839A09DBZR TPS3839A09DBZR TPS3839A09DBZR TPS3839A09DBZR
Product Name TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TPS3839A09DBZR Low-Power SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting Push-Pull, Totem Pole
Type SOT-23,X2SON SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 0.1500 µA 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products