Texas Instruments TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset TPS3823-25QDBVRQ1

Description
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - TPS3823-25QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset
TPS3823-25QDBVRQ1
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset TPS3823-25QDBVRQ1
Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5-SOT-23 -40 to 125

Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset 5-SOT-23 -40 to 125

Buy Now Datasheet
 - TPS3823-25QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1100910-TPS3823-25QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1100910-TPS3823-25QDBVRQ1
Integrated Circuits (ICs) - PMIC - Supervisors 1100910-TPS3823-25QDBVRQ1
Win Source Part Number: 1100910-TPS3823-25QD BVRQ1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 2.25V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MAX6864UK18D3S+T; TPS3823-30QDBVRQ1; 2T28-33QDBVRG4Q1; 2U3824-33QDBVRG4Q1; MCP1316MT-29LE/OT; MCP1316MT-29ME/OT; CAT823RTDI-GT3; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15648-2,296-1564 8-1,296-15648-2-NDR, TEXTISTPS3823-25QDBV RQ1,2156-TPS3823-25Q DBVRQ1,-296-15648-1, -TPS3823-25QDBVRQ1-N DR,TPS382325QDBVRQ1, 296-15648-1-NDR,296- 15648-6,-296-15648-1 -ND Base Product Number: TPS3823

Win Source Part Number: 1100910-TPS3823-25QDBVRQ1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 2.25V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MAX6864UK18D3S+T; TPS3823-30QDBVRQ1; 2T28-33QDBVRG4Q1; 2U3824-33QDBVRG4Q1; MCP1316MT-29LE/OT; MCP1316MT-29ME/OT; CAT823RTDI-GT3;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15648-2,296-15648-1,296-15648-2-NDR,TEXTISTPS3823-25QDBVRQ1,2156-TPS3823-25QDBVRQ1,-296-15648-1,-TPS3823-25QDBVRQ1-NDR,TPS382325QDBVRQ1,296-15648-1-NDR,296-15648-6,-296-15648-1-ND
Base Product Number: TPS3823

Buy Now Datasheet
Supervisors - 296-15648-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15648-2-ND
Supervisors 296-15648-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-15648-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15648-1-ND
Supervisors 296-15648-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.25V 5.5V SOT-23 Voltage Supervisor IC
691-TPS3823-25QDBVRQ1
2.25V 5.5V SOT-23 Voltage Supervisor IC 691-TPS3823-25QDBVRQ1
Voltage Supervisor IC, 2.25V, 5.5V, SOT-23-5, Watchdog Product overview: TPS3823-25QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-25QDBVRQ 1 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.25V, 5.5V, SOT-23-5, Watchdog Product overview: TPS3823-25QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-25QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3823-25QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823-25QDBVRQ1
PMIC - Supervisors TPS3823-25QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3823-25QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3823-25QDBVRQ1
Supervisory Circuits TPS3823-25QDBVRQ1
Supervisory Circuits Supply Voltage Supervisor

Supervisory Circuits Supply Voltage Supervisor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823-25QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823-25QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823-25QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-25QDBVRQ1 TPS3823-25QDBVRQ1 1100910-TPS3823-25QDBVRQ1 296-15648-2-ND 691-TPS3823-25QDBVRQ1 TPS3823-25QDBVRQ1 TPS3823-25QDBVRQ1 TPS3823-25QDBVRQ1 TPS3823-25QDBVRQ1
Product Name TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset Integrated Circuits (ICs) - PMIC - Supervisors Supervisors 2.25V 5.5V SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - 900-0380801 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers