Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111686-TPS3801-01DC
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Alternative Parts (Cross-Reference): TPS3801-01DCKR; TPS3801-01DCK;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
200-ms delay, small supply voltage supervisors with manual reset 5-SC70 -40 to 85 Product overview: TPS3801-01DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801-01DCKRG4
IC SUPERVISOR 1 CHANNEL SC70-5
IC SUPERVISOR 1 CHANNEL SC70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisory Circuits Ultra-Small Supply Voltage Supervisor
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3801-01DCKRG4 | 1111686-TPS3801-01DCKRG4 | TPS3801-01DCKRG4-ND | 691-TPS3801-01DCKRG4 | TPS3801-01DCKRG4 | TPS3801-01DCKRG4 | TPS3801-01DCKRG4 | TPS3801-01DCKRG4 |
| Product Name | TPS3801-01 Ultra-Small Supply Voltage Supervisors | PMIC - PMIC - Supervisors - TPS3801-01DCKRG4 | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SC70 | SC-70-5 | TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC | SSOP; TSSOP; SC-70 | SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |
| IQ | 9 µA | 9 µA |