Texas Instruments TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3837K33DBVT

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3837K33DBVT - Texas Instruments
Dallas, TX, United States
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3837K33DBVT
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3837K33DBVT
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-3345-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3345-2-ND
Supervisors 296-3345-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3345-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3345-1-ND
Supervisors 296-3345-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3345-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3345-6-ND
Supervisors 296-3345-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3837K33DBVT - 1111791-TPS3837K33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3837K33DBVT
1111791-TPS3837K33DBVT
PMIC - PMIC - Supervisors - TPS3837K33DBVT 1111791-TPS3837K33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111791-TPS3837K33DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111791-TPS3837K33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3837K33DBVT
3.3V SOT-23 Voltage Supervisor IC 691-TPS3837K33DBVT
3.3V Nano-Power Reset IC, SOT-23, Active-High Push-Pull Product overview: TPS3837K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837K33DBVT can be used for catalog matching and distributor lookup.

3.3V Nano-Power Reset IC, SOT-23, Active-High Push-Pull Product overview: TPS3837K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837K33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisor, 0.25Ua, 6V, Sot-23-5; Threshold Voltage Texas Instruments - 27AJ0464 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 0.25Ua, 6V, Sot-23-5; Threshold Voltage Texas Instruments
27AJ0464
Voltage Supervisor, 0.25Ua, 6V, Sot-23-5; Threshold Voltage Texas Instruments 27AJ0464
VOLTAGE SUPERVISOR, 0.25UA, 6V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 0.25UA, 6V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3837K33DBVT
Supervisory Circuits TPS3837K33DBVT
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3837K33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3837K33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3837K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3837K33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3837K33DBVT
Supervisors TPS3837K33DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3837K33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3837K33DBVT
PMIC - Supervisors TPS3837K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3837K33DBVT 296-3345-2-ND 1111791-TPS3837K33DBVT 691-TPS3837K33DBVT 27AJ0464 TPS3837K33DBVT TPS3837K33DBVT TPS3837K33DBVT TPS3837K33DBVT
Product Name TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time Supervisors PMIC - PMIC - Supervisors - TPS3837K33DBVT 3.3V SOT-23 Voltage Supervisor IC Voltage Supervisor, 0.25Ua, 6V, Sot-23-5; Threshold Voltage Texas Instruments Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Active-high,Push-pull Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers