Texas Instruments TPS3828-50 Processor Supervisory Circuits TPS3828-50DBVR

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3828-50 Processor Supervisory Circuits - TPS3828-50DBVR - Texas Instruments
Dallas, TX, United States
TPS3828-50 Processor Supervisory Circuits
TPS3828-50DBVR
TPS3828-50 Processor Supervisory Circuits TPS3828-50DBVR
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3828-50DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO5

Supplier's Site Datasheet
Supervisors - 296-26955-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26955-6-ND
Supervisors 296-26955-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-26955-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26955-1-ND
Supervisors 296-26955-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-26955-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26955-2-ND
Supervisors 296-26955-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3828-50DBVR - 055570-TPS3828-50DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3828-50DBVR
055570-TPS3828-50DBVR
PMIC - PMIC - Supervisors - TPS3828-50DBVR 055570-TPS3828-50DBVR
Manufacturer: Texas Instruments Win Source Part Number: 055570-TPS3828-50DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055570-TPS3828-50DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.55V SOT-23 Voltage Supervisor IC
691-TPS3828-50DBVR
4.55V SOT-23 Voltage Supervisor IC 691-TPS3828-50DBVR
Voltage Monitor, Watchdog Timer, 4.55V, SOT-23-5 Product overview: TPS3828-50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-50DBVR can be used for catalog matching and distributor lookup.

Voltage Monitor, Watchdog Timer, 4.55V, SOT-23-5 Product overview: TPS3828-50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-50DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3828-50DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3828-50DBVR
Supervisors TPS3828-50DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Mp Supervisory Circuit, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments - 27AJ0462 - Newark, An Avnet Company
Chicago, IL, United States
Mp Supervisory Circuit, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments
27AJ0462
Mp Supervisory Circuit, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments 27AJ0462
MP SUPERVISORY CIRCUIT, 4.55V, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

MP SUPERVISORY CIRCUIT, 4.55V, SOT-23-5; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3828-50DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3828-50DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3828-50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3828-50DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3828-50DBVR
PMIC - Supervisors TPS3828-50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3828-50DBVR
Supervisory Circuits TPS3828-50DBVR
Supervisory Circuits Processor Sprvisry Circuits

Supervisory Circuits Processor Sprvisry Circuits

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3828-50DBVR TPS3828-50DBVR 296-26955-6-ND 055570-TPS3828-50DBVR 691-TPS3828-50DBVR TPS3828-50DBVR 27AJ0462 TPS3828-50DBVR TPS3828-50DBVR TPS3828-50DBVR
Product Name TPS3828-50 Processor Supervisory Circuits Supervisors PMIC - PMIC - Supervisors - TPS3828-50DBVR 4.55V SOT-23 Voltage Supervisor IC Supervisors Mp Supervisory Circuit, 4.55V, Sot-23-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details