Texas Instruments High-Performance Analog PMIC - PMIC - Supervisors - TPS3820-33QPDBVRQ1 TPS3820-33QPDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 937276-TPS3820-33QPD BVRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS3820 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51928-2, 296-51928-1, TPS3820-33QPDBVRQ1-N D, 296-51928-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937276-TPS3820-33QPD BVRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS3820 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51928-2, 296-51928-1, TPS3820-33QPDBVRQ1-N D, 296-51928-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TPS3820-33QPDBVRQ1 - 937276-TPS3820-33QPDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3820-33QPDBVRQ1
937276-TPS3820-33QPDBVRQ1
PMIC - PMIC - Supervisors - TPS3820-33QPDBVRQ1 937276-TPS3820-33QPDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 937276-TPS3820-33QPD BVRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS3820 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51928-2, 296-51928-1, TPS3820-33QPDBVRQ1-N D, 296-51928-6

Manufacturer: Texas Instruments
Win Source Part Number: 937276-TPS3820-33QPDBVRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3820
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51928-2, 296-51928-1, TPS3820-33QPDBVRQ1-ND, 296-51928-6

Buy Now Datasheet
Supervisors - 296-51928-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51928-2-ND
Supervisors 296-51928-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-51928-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51928-1-ND
Supervisors 296-51928-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-51928-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51928-6-ND
Supervisors 296-51928-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Voltage Supervisor IC
691-TPS3820-33QPDBVRQ1
Automotive SOT-23 Voltage Supervisor IC 691-TPS3820-33QPDBVRQ1
Active-low, push-pull, automotive voltage supervisor (reset IC) with 0.2-s watchdog & manual reset 5-SOT-23 -40 to 125 Product overview: TPS3820-33QPDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-33QPDBVR Q1 can be used for catalog matching and distributor lookup.

Active-low, push-pull, automotive voltage supervisor (reset IC) with 0.2-s watchdog & manual reset 5-SOT-23 -40 to 125 Product overview: TPS3820-33QPDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-33QPDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3820-33QPDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3820-33QPDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3820-33QPDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3820-33QPDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3820-33QPDBVRQ1
Supervisory Circuits TPS3820-33QPDBVRQ1
Supervisory Circuits Automotive voltage supervisor (reset IC) with watchdog and manual reset 5-SOT-23 -40 to 125

Supervisory Circuits Automotive voltage supervisor (reset IC) with watchdog and manual reset 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Supervisors - TPS3820-33QPDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3820-33QPDBVRQ1
PMIC - Supervisors TPS3820-33QPDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 937276-TPS3820-33QPDBVRQ1 296-51928-2-ND 691-TPS3820-33QPDBVRQ1 TPS3820-33QPDBVRQ1 TPS3820-33QPDBVRQ1 TPS3820-33QPDBVRQ1 TPS3820-33QPDBVRQ1
Product Name PMIC - PMIC - Supervisors - TPS3820-33QPDBVRQ1 Supervisors Automotive SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Output Options Inverting Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details