Texas Instruments TPS3813I50 Supervisors with Programmable Watchdog Window TPS3813I50DBVT

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813I50 Supervisors with Programmable Watchdog Window - TPS3813I50DBVT - Texas Instruments
Dallas, TX, United States
TPS3813I50 Supervisors with Programmable Watchdog Window
TPS3813I50DBVT
TPS3813I50 Supervisors with Programmable Watchdog Window TPS3813I50DBVT
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
4.55V 6V 9uA SOT-23 Voltage Supervisor IC
691-TPS3813I50DBVT
4.55V 6V 9uA SOT-23 Voltage Supervisor IC 691-TPS3813I50DBVT
Voltage Supervisor IC, 4.55V, 6V, 9uA, SOT-23, Watchdog Product overview: TPS3813I50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 6V, 9uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 6V, 9uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813I50DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V, 6V, 9uA, SOT-23, Watchdog Product overview: TPS3813I50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 6V, 9uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 6V, 9uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813I50DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3813I50DBVT - 1111731-TPS3813I50DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813I50DBVT
1111731-TPS3813I50DBVT
PMIC - PMIC - Supervisors - TPS3813I50DBVT 1111731-TPS3813I50DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111731-TPS3813I50DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111731-TPS3813I50DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-10918-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10918-6-ND
Supervisors 296-10918-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-10918-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10918-2-ND
Supervisors 296-10918-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-10918-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10918-1-ND
Supervisors 296-10918-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3813I50DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3813I50DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3813I50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3813I50DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3813I50DBVT
PMIC - Supervisors TPS3813I50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3813I50DBVT
Supervisory Circuits TPS3813I50DBVT
Supervisory Circuits w/Prog Watchdog Window

Supervisory Circuits w/Prog Watchdog Window

Buy Now Datasheet
Supervisory Circuit, 3813, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5826 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3813, Sot-23-6; Threshold Voltage Texas Instruments
28AH5826
Supervisory Circuit, 3813, Sot-23-6; Threshold Voltage Texas Instruments 28AH5826
SUPERVISORY CIRCUIT, 3813, SOT-23-6; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:25ms; RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3813, SOT-23-6; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:25ms; RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3813I50DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3813I50DBVT
Supervisors TPS3813I50DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813I50DBVT 691-TPS3813I50DBVT 1111731-TPS3813I50DBVT 296-10918-6-ND TPS3813I50DBVT TPS3813I50DBVT TPS3813I50DBVT 28AH5826 TPS3813I50DBVT
Product Name TPS3813I50 Supervisors with Programmable Watchdog Window 4.55V 6V 9uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3813I50DBVT Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisory Circuit, 3813, Sot-23-6; Threshold Voltage Texas Instruments Supervisors
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Watchdog Timer Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers