Texas Instruments TPS3839G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839G12DBZT

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839G12DBZT - Texas Instruments
Dallas, TX, United States
TPS3839G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839G12DBZT
TPS3839G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839G12DBZT
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS3839G12DBZT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +1.1V, PDSO3

Voltage Supervisor, Fixed, 1 Channel, +1.1V, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Supervisor IC
691-TPS3839G12DBZT
Low-Power SOT-23 Voltage Supervisor IC 691-TPS3839G12DBZT
Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839G12DBZT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839G12DBZT can be used for catalog matching and distributor lookup.

Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839G12DBZT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839G12DBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3839G12DBZT - 1111805-TPS3839G12DBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3839G12DBZT
1111805-TPS3839G12DBZT
PMIC - PMIC - Supervisors - TPS3839G12DBZT 1111805-TPS3839G12DBZT
Manufacturer: Texas Instruments Win Source Part Number: 1111805-TPS3839G12DB ZT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111805-TPS3839G12DBZT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-TPS3839G12DBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-TPS3839G12DBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - TPS3839G12DBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839G12DBZT
PMIC - Supervisors TPS3839G12DBZT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839G12DBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839G12DBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839G12DBZT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - TPS3839G12DBZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839G12DBZT
Supervisors TPS3839G12DBZT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839G12DBZT
Supervisory Circuits TPS3839G12DBZT
Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839G12DBZT TPS3839G12DBZT 691-TPS3839G12DBZT 1111805-TPS3839G12DBZT 296-TPS3839G12DBZTTR-ND TPS3839G12DBZT TPS3839G12DBZT TPS3839G12DBZT TPS3839G12DBZT
Product Name TPS3839G12 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Low-Power SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3839G12DBZT Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23,X2SON SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 0.1500 µA 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisor IC - 691-BQ2202PN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 16
Supply Voltage 4.5 to ? volts
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers