Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Open-drain, low-power, dual-voltage detector in Small µSON package 6-SON -40 to 125 Product overview: TPS3780DDRYT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780DDRYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111685-TPS3780DDRYT
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Supervisory Circuits LP, Dual Volt Detector
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
IC SUPERVISOR 2 CHANNEL 6SON
IC SUPERVISOR 2 CHANNEL 6SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-42098-6-ND | 691-TPS3780DDRYT | 1111685-TPS3780DDRYT | TPS3780DDRYT | TPS3780DDRYT | TPS3780DDRYT | TPS3780DDRYT |
| Product Name | Supervisors | Low-Power Dual Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3780DDRYT | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 6-UFDFN | 6-SON (1.45x1) | 6-UFDFN | 6-UFDFN | |||
| Pins | 6 |