Texas Instruments TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-50DBVTG4

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-50DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-50DBVTG4
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-50DBVTG4
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Buy Now Datasheet
Supervisors - TPS3824-50DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3824-50DBVTG4 - 1111765-TPS3824-50DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-50DBVTG4
1111765-TPS3824-50DBVTG4
PMIC - PMIC - Supervisors - TPS3824-50DBVTG4 1111765-TPS3824-50DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111765-TPS3824-50DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6318LHUK49BX+T; TPS3824-50DBVT; TPS3824-50DBVR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, System Monitoring

Manufacturer: Texas Instruments
Win Source Part Number: 1111765-TPS3824-50DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6318LHUK49BX+T; TPS3824-50DBVT; TPS3824-50DBVR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, System Monitoring

Buy Now Datasheet
Singapore, Singapore
4.55V SOT-23 Voltage Supervisor IC
691-TPS3824-50DBVTG4
4.55V SOT-23 Voltage Supervisor IC 691-TPS3824-50DBVTG4
Voltage Supervisor IC, 4.55V Reset, Watchdog, SOT-23-5 Product overview: TPS3824-50DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50DBVTG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V Reset, Watchdog, SOT-23-5 Product overview: TPS3824-50DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3824-50DBVTG4
Supervisory Circuits TPS3824-50DBVTG4
Supervisory Circuits Supply Voltage Supervisor

Supervisory Circuits Supply Voltage Supervisor

Buy Now Datasheet
Supervisors - TPS3824-50DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3824-50DBVTG4
Supervisors TPS3824-50DBVTG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3824-50DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3824-50DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3824-50DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3824-50DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3824-50DBVTG4
PMIC - Supervisors TPS3824-50DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-50DBVTG4 TPS3824-50DBVTG4-ND 1111765-TPS3824-50DBVTG4 691-TPS3824-50DBVTG4 TPS3824-50DBVTG4 TPS3824-50DBVTG4 TPS3824-50DBVTG4 TPS3824-50DBVTG4
Product Name TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET Supervisors PMIC - PMIC - Supervisors - TPS3824-50DBVTG4 4.55V SOT-23 Voltage Supervisor IC Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Active-high,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details