Low Quiescent Current, Accurate Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111742-TPS3818G25DR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 180 ms Minimum
Voltage - Threshold: 2.33V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Low Quiescent Current, Accurate Programmable-Delay Supervisory Circuit 6-SON -40 to 125 Product overview: TPS3818G25DRVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3818G25DRVR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)
IC SUPERVISOR 1 CHANNEL 6WSON
IC SUPERVISOR 1 CHANNEL 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3818G25DRVR | 1111742-TPS3818G25DRVR | 691-TPS3818G25DRVR | TPS3818G25DRVR-ND | TPS3818G25DRVR | TPS3818G25DRVR | TPS3818G25DRVR |
| Product Name | TPS3818G25 Low Quiescent Current, Accurate Programmable-Delay Supervisory Circuit | PMIC - PMIC - Supervisors - TPS3818G25DRVR | Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | |||
| Features | Manual Reset | Manual Reset | |||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SON | 6-SON (2x2) | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||
| IQ | 2.4 µA | 2.7 µA |