Texas Instruments TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831K50DQNR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3831K50DQNR - Texas Instruments
Dallas, TX, United States
TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3831K50DQNR
TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831K50DQNR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
Supervisors - 296-40753-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40753-2-ND
Supervisors 296-40753-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power 4.38V Voltage Supervisor IC
691-TPS3831K50DQNR
Low-Power 4.38V Voltage Supervisor IC 691-TPS3831K50DQNR
Ultra-Low Power Supply Monitor IC, 150nA, 4.38V Reset, -40 to 85°C Product overview: TPS3831K50DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831K50DQNR can be used for catalog matching and distributor lookup.

Ultra-Low Power Supply Monitor IC, 150nA, 4.38V Reset, -40 to 85°C Product overview: TPS3831K50DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831K50DQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1100907-TPS3831K50DQNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1100907-TPS3831K50DQNR
Integrated Circuits (ICs) - PMIC - Supervisors 1100907-TPS3831K50DQNR
Win Source Part Number: 1100907-TPS3831K50DQ NR Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 4.38V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS3839G33DQNR; TPS3831G33DQNR; TPS3839K33DQNR; MIC6315-29D3UY-TR; MIC811RUY-TR; CAT811STBI-GT3; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPS3831K50DQNR, 296-40753-6,296-4075 3-2,TPS3831K50DQNR-N D,296-40753-1,TEXTIS TPS3831K50DQNR,-296- 40753-1-ND Base Product Number: TPS3831

Win Source Part Number: 1100907-TPS3831K50DQNR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 4.38V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS3839G33DQNR; TPS3831G33DQNR; TPS3839K33DQNR; MIC6315-29D3UY-TR; MIC811RUY-TR; CAT811STBI-GT3;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS3831K50DQNR,296-40753-6,296-40753-2,TPS3831K50DQNR-ND,296-40753-1,TEXTISTPS3831K50DQNR,-296-40753-1-ND
Base Product Number: TPS3831

Buy Now Datasheet
 - TPS3831K50DQNR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +4.38V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +4.38V, PDSO4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3831K50DQNR
Supervisory Circuits TPS3831K50DQNR
Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Buy Now Datasheet
PMIC - Supervisors - TPS3831K50DQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3831K50DQNR
PMIC - Supervisors TPS3831K50DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet
Supervisors - TPS3831K50DQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3831K50DQNR
Supervisors TPS3831K50DQNR
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3831K50DQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3831K50DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3831K50DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3831K50DQNR 296-40753-2-ND 691-TPS3831K50DQNR 1100907-TPS3831K50DQNR TPS3831K50DQNR TPS3831K50DQNR TPS3831K50DQNR TPS3831K50DQNR TPS3831K50DQNR
Product Name TPS3831K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors Low-Power 4.38V Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type X2SON 4-XDFN Exposed Pad X2SON4 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Unlock Full Specs
to access all available technical data

Similar Products