Manufacturer: Texas Instruments
Win Source Part Number: 797923-TPS3780DDBVT
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Family Name: TPS3780
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6434UK; LTC2905IDDB8#TRPBF; LTC2905IDDB#TR; LTC2905IDDB8;
Introduction Date: June 22, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Open-drain, low-power, dual-voltage detector in Small µSON package 6-SOT-23 -40 to 125 Product overview: TPS3780DDBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780DDBVT can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Supervisory Circuits LP, Dual Volt Detector
IC SUPERVISOR 2 CHANNEL SOT23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 797923-TPS3780DDBVT | 691-TPS3780DDBVT | 296-42097-1-ND | TPS3780DDBVT | TPS3780DDBVT | TPS3780DDBVT | TPS3780DDBVT |
| Product Name | PMIC - PMIC - Supervisors - TPS3780DDBVT | Low-Power Dual SOT-23 Voltage Supervisor IC | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2; 2 | 2; 2 |