Texas Instruments TPS3813I50 Supervisors with Programmable Watchdog Window TPS3813I50DBVR

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813I50 Supervisors with Programmable Watchdog Window - TPS3813I50DBVR - Texas Instruments
Dallas, TX, United States
TPS3813I50 Supervisors with Programmable Watchdog Window
TPS3813I50DBVR
TPS3813I50 Supervisors with Programmable Watchdog Window TPS3813I50DBVR
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Voltage Supervisor IC
691-TPS3813I50DBVR
5V SOT-23 Voltage Supervisor IC 691-TPS3813I50DBVR
5V Voltage Supervisor, Window Watchdog, SOT-23-6 Product overview: TPS3813I50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813I50DBVR can be used for catalog matching and distributor lookup.

5V Voltage Supervisor, Window Watchdog, SOT-23-6 Product overview: TPS3813I50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813I50DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-41739-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41739-1-ND
Supervisors 296-41739-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-41739-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41739-6-ND
Supervisors 296-41739-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-41739-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41739-2-ND
Supervisors 296-41739-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3813I50DBVR - 033869-TPS3813I50DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813I50DBVR
033869-TPS3813I50DBVR
PMIC - PMIC - Supervisors - TPS3813I50DBVR 033869-TPS3813I50DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033869-TPS3813I50DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033869-TPS3813I50DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3813I50DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3813I50DBVR
Supervisors TPS3813I50DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3813I50DBVR
Supervisory Circuits TPS3813I50DBVR
Supervisory Circuits w/Prog Watchdog Window

Supervisory Circuits w/Prog Watchdog Window

Buy Now Datasheet
PMIC - Supervisors - TPS3813I50DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3813I50DBVR
PMIC - Supervisors TPS3813I50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3813I50DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3813I50DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3813I50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813I50DBVR 691-TPS3813I50DBVR 296-41739-1-ND 033869-TPS3813I50DBVR TPS3813I50DBVR TPS3813I50DBVR TPS3813I50DBVR TPS3813I50DBVR
Product Name TPS3813I50 Supervisors with Programmable Watchdog Window 5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3813I50DBVR Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Watchdog Timer Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers