Texas Instruments TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G18DBVRG4

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G18DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G18DBVRG4
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G18DBVRG4
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - TPS3808G18DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G18DBVRG4 - 213343-TPS3808G18DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G18DBVRG4
213343-TPS3808G18DBVRG4
PMIC - PMIC - Supervisors - TPS3808G18DBVRG4 213343-TPS3808G18DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 213343-TPS3808G18DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.67V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 213343-TPS3808G18DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.67V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3808G18DBVRG4
SOT-23 Voltage Supervisor IC 691-TPS3808G18DBVRG4
Low-quiescent current supervisor with programmable delay & manual reset 6-SOT-23 -40 to 125 Product overview: TPS3808G18DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18DBVRG4 can be used for catalog matching and distributor lookup.

Low-quiescent current supervisor with programmable delay & manual reset 6-SOT-23 -40 to 125 Product overview: TPS3808G18DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3808G18DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G18DBVRG4
Supervisors TPS3808G18DBVRG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G18DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G18DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G18DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G18DBVRG4
Supervisory Circuits TPS3808G18DBVRG4
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3808G18DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G18DBVRG4
PMIC - Supervisors TPS3808G18DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G18DBVRG4 TPS3808G18DBVRG4-ND 213343-TPS3808G18DBVRG4 691-TPS3808G18DBVRG4 TPS3808G18DBVRG4 TPS3808G18DBVRG4 TPS3808G18DBVRG4 TPS3808G18DBVRG4
Product Name TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit Supervisors PMIC - PMIC - Supervisors - TPS3808G18DBVRG4 SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details