Texas Instruments TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-33DBVT

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-33DBVT - Texas Instruments
Dallas, TX, United States
TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-33DBVT
TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-33DBVT
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Buy Now Datasheet
Supervisors - 296-26951-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26951-1-ND
Supervisors 296-26951-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-26951-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26951-2-ND
Supervisors 296-26951-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-26951-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26951-6-ND
Supervisors 296-26951-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Voltage Supervisors - 6623426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623426
Voltage Supervisors 6623426
Processor Supervisor 2.93V 25uA 5-Pin

Processor Supervisor 2.93V 25uA 5-Pin

Supplier's Site
Voltage Supervisors - 6623426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623426P
Voltage Supervisors 6623426P
Processor Supervisor 2.93V 25uA 5-Pin

Processor Supervisor 2.93V 25uA 5-Pin

Supplier's Site
Voltage Supervisors - 1627177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1627177
Voltage Supervisors 1627177
Processor Supervisor 2.93V 25uA 5-Pin

Processor Supervisor 2.93V 25uA 5-Pin

Supplier's Site
Singapore, Singapore
2.86V 3V SOT-23 Voltage Supervisor IC
691-TPS3824-33DBVT
2.86V 3V SOT-23 Voltage Supervisor IC 691-TPS3824-33DBVT
Voltage Supervisor IC, 2.86V-3V Reset, Watchdog, SOT-23 Product overview: TPS3824-33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.86V, 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.86V, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-33DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.86V-3V Reset, Watchdog, SOT-23 Product overview: TPS3824-33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.86V, 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.86V, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3824-33DBVT - 1111762-TPS3824-33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-33DBVT
1111762-TPS3824-33DBVT
PMIC - PMIC - Supervisors - TPS3824-33DBVT 1111762-TPS3824-33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111762-TPS3824-33DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111762-TPS3824-33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3824-33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3824-33DBVT
Supervisors TPS3824-33DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3824-33DBVT
Supervisory Circuits TPS3824-33DBVT
Supervisory Circuits Supply Voltage Supervisor

Supervisory Circuits Supply Voltage Supervisor

Buy Now Datasheet
Supervisor, Watchdog, Smd, Sot-23-5; Threshold Voltage Texas Instruments - 29AH8119 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Watchdog, Smd, Sot-23-5; Threshold Voltage Texas Instruments
29AH8119
Supervisor, Watchdog, Smd, Sot-23-5; Threshold Voltage Texas Instruments 29AH8119
SUPERVISOR, WATCHDOG, SMD, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

SUPERVISOR, WATCHDOG, SMD, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3824-33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3824-33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3824-33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3824-33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3824-33DBVT
PMIC - Supervisors TPS3824-33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-33DBVT 296-26951-1-ND 6623426 6623426P 691-TPS3824-33DBVT 1111762-TPS3824-33DBVT TPS3824-33DBVT TPS3824-33DBVT 29AH8119 TPS3824-33DBVT TPS3824-33DBVT
Product Name TPS3824-33 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET Supervisors Voltage Supervisors Voltage Supervisors 2.86V 3V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3824-33DBVT Supervisors Supervisory Circuits Supervisor, Watchdog, Smd, Sot-23-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1 1 1 1; 1 1; 1Monitors 1; 1
Features Watchdog Timer Manual Reset Watchdog Timer Watchdog Timer
Output Options Active-high,Push-pull Active Low; Active High; Push-Pull, Totem Pole Active Low; Active High; Active high, active low Active Low; Active High; Active High, Active Low Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23; Sot-23 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details