Texas Instruments TPS3820-33-Q1 Automotive Catalog Processor Supervisory Circuits TPS3820-33QDBVRQ1

Description
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3820-33-Q1 Automotive Catalog Processor Supervisory Circuits - TPS3820-33QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3820-33-Q1 Automotive Catalog Processor Supervisory Circuits
TPS3820-33QDBVRQ1
TPS3820-33-Q1 Automotive Catalog Processor Supervisory Circuits TPS3820-33QDBVRQ1
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125

Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - 296-TPS3820-33QDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3820-33QDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3820-33QDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3820-33QDBVRQ1 - 1111746-TPS3820-33QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3820-33QDBVRQ1
1111746-TPS3820-33QDBVRQ1
PMIC - PMIC - Supervisors - TPS3820-33QDBVRQ1 1111746-TPS3820-33QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111746-TPS3820-33QD BVRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 15 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3820-33-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): ADM6823SYRJZ; ADM6823RYRJZ; ADM6823SYRJ; ADM6823SARTZ-RL7; Introduction Date: August 10, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1111746-TPS3820-33QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 15 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3820-33-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): ADM6823SYRJZ; ADM6823RYRJZ; ADM6823SYRJ; ADM6823SARTZ-RL7;
Introduction Date: August 10, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
3V 15uA SOT-23 Voltage Supervisor IC
691-TPS3820-33QDBVRQ1
3V 15uA SOT-23 Voltage Supervisor IC 691-TPS3820-33QDBVRQ1
Voltage Supervisor IC, Active-Low Push-Pull, 2.84-3V, 15uA, SOT-23 Product overview: TPS3820-33QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-33QDBVRQ 1 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, Active-Low Push-Pull, 2.84-3V, 15uA, SOT-23 Product overview: TPS3820-33QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3820-33QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3820-33QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3820-33QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3820-33QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3820-33QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3820-33QDBVRQ1
Supervisory Circuits TPS3820-33QDBVRQ1
Supervisory Circuits Processor Sup. Circuits

Supervisory Circuits Processor Sup. Circuits

Buy Now Datasheet
PMIC - Supervisors - TPS3820-33QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3820-33QDBVRQ1
PMIC - Supervisors TPS3820-33QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3820-33QDBVRQ1 296-TPS3820-33QDBVRQ1CT-ND 1111746-TPS3820-33QDBVRQ1 691-TPS3820-33QDBVRQ1 TPS3820-33QDBVRQ1 TPS3820-33QDBVRQ1 TPS3820-33QDBVRQ1 TPS3820-33QDBVRQ1
Product Name TPS3820-33-Q1 Automotive Catalog Processor Supervisory Circuits Supervisors PMIC - PMIC - Supervisors - TPS3820-33QDBVRQ1 3V 15uA SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products