Texas Instruments TPS3838J25 220nA Supervisor with 10ms/200ms selectable delay time TPS3838J25DBVR

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838J25 220nA Supervisor with 10ms/200ms selectable delay time - TPS3838J25DBVR - Texas Instruments
Dallas, TX, United States
TPS3838J25 220nA Supervisor with 10ms/200ms selectable delay time
TPS3838J25DBVR
TPS3838J25 220nA Supervisor with 10ms/200ms selectable delay time TPS3838J25DBVR
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V SOT-23 Voltage Supervisor IC
691-TPS3838J25DBVR
2.5V SOT-23 Voltage Supervisor IC 691-TPS3838J25DBVR
Nano-Power Reset IC, 2.5V, Active-Low, SOT-23-5 Product overview: TPS3838J25DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838J25DBVR can be used for catalog matching and distributor lookup.

Nano-Power Reset IC, 2.5V, Active-Low, SOT-23-5 Product overview: TPS3838J25DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838J25DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3838J25DBVR - 033895-TPS3838J25DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838J25DBVR
033895-TPS3838J25DBVR
PMIC - PMIC - Supervisors - TPS3838J25DBVR 033895-TPS3838J25DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033895-TPS3838J25DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033895-TPS3838J25DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - 296-41743-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41743-1-ND
Supervisors 296-41743-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-41743-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41743-2-ND
Supervisors 296-41743-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-41743-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41743-6-ND
Supervisors 296-41743-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - TPS3838J25DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3838J25DBVR
Supervisors TPS3838J25DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3838J25DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3838J25DBVR
PMIC - Supervisors TPS3838J25DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3838J25DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3838J25DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3838J25DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3838J25DBVR
Supervisory Circuits TPS3838J25DBVR
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838J25DBVR 691-TPS3838J25DBVR 033895-TPS3838J25DBVR 296-41743-1-ND TPS3838J25DBVR TPS3838J25DBVR TPS3838J25DBVR TPS3838J25DBVR
Product Name TPS3838J25 220nA Supervisor with 10ms/200ms selectable delay time 2.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3838J25DBVR Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 8418002XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers