Texas Instruments TPS3809L30 3-Pin Supply Voltage Supervisor TPS3809L30DBVT

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809L30 3-Pin Supply Voltage Supervisor
TPS3809L30DBVT
TPS3809L30 3-Pin Supply Voltage Supervisor TPS3809L30DBVT
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-2632-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2632-6-ND
Supervisors 296-2632-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-2632-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2632-2-ND
Supervisors 296-2632-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-2632-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2632-1-ND
Supervisors 296-2632-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3809L30DBVT - 033867-TPS3809L30DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809L30DBVT
033867-TPS3809L30DBVT
PMIC - PMIC - Supervisors - TPS3809L30DBVT 033867-TPS3809L30DBVT
Manufacturer: Texas Instruments Win Source Part Number: 033867-TPS3809L30DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 033867-TPS3809L30DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
 - TPS3809L30DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
2.64V 9uA SOT-23 Voltage Supervisor IC
691-TPS3809L30DBVT
2.64V 9uA SOT-23 Voltage Supervisor IC 691-TPS3809L30DBVT
3-Pin Voltage Supervisor, 2.64V Threshold, SOT-23, 9uA Quiescent Product overview: TPS3809L30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.64V, 9uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.64V, 9uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809L30DBVT can be used for catalog matching and distributor lookup.

3-Pin Voltage Supervisor, 2.64V Threshold, SOT-23, 9uA Quiescent Product overview: TPS3809L30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.64V, 9uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.64V, 9uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809L30DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3809L30DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809L30DBVT
PMIC - Supervisors TPS3809L30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809L30DBVT
Supervisory Circuits TPS3809L30DBVT
Supervisory Circuits 2.64V Volt. Sup

Supervisory Circuits 2.64V Volt. Sup

Buy Now Datasheet
Supervisors - TPS3809L30DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809L30DBVT
Supervisors TPS3809L30DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments - 27AJ0454 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments
27AJ0454
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments 27AJ0454
SUPERVISORY CIRCUIT, 3809, SOT-23-3; Threshold Voltage:2.64V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms; RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3809, SOT-23-3; Threshold Voltage:2.64V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809L30DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809L30DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809L30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809L30DBVT 296-2632-6-ND 033867-TPS3809L30DBVT TPS3809L30DBVT 691-TPS3809L30DBVT TPS3809L30DBVT TPS3809L30DBVT TPS3809L30DBVT 27AJ0454 TPS3809L30DBVT
Product Name TPS3809L30 3-Pin Supply Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TPS3809L30DBVT 2.64V 9uA SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Supervisors Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2.3 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details