Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1320496-TPS3840PL28D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Power Supply Monitor
Standard Package: 3,000
Mounting: Surface Mount
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 619ms Typical
Voltage - Threshold: 2.8V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS3840PL28DBVRD
Base Product Number: TPS3840
RoHS Status: ROHS3 Compliant
Nanopower high-input voltage supervisor with manual reset and programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: TPS3840PL28DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3840PL28DBVR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Nanopower high-input voltage supervisor with manual reset and programmable-reset time delay 5-SOT-23 -40 to 125
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-TPS3840PL28DBVRCT-ND | 1320496-TPS3840PL28DBVR | 691-TPS3840PL28DBVR | TPS3840PL28DBVR | TPS3840PL28DBVR | TPS3840PL28DBVR | TPS3840PL28DBVR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts |