Texas Instruments TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839L30DBZT

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839L30DBZT - Texas Instruments
Dallas, TX, United States
TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839L30DBZT
TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839L30DBZT
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Supervisor IC
691-TPS3839L30DBZT
Low-Power SOT-23 Voltage Supervisor IC 691-TPS3839L30DBZT
Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839L30DBZT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839L30DBZT can be used for catalog matching and distributor lookup.

Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839L30DBZT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839L30DBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-TPS3839L30DBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-TPS3839L30DBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-TPS3839L30DBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1321884-TPS3839L30DBZT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1321884-TPS3839L30DBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1321884-TPS3839L30DBZT
Manufacturer: Texas Instruments Win Source Part Number: 1321884-TPS3839L30DB ZT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 250 Mounting: Surface Mount Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 2.63V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISTPS3839L30DBZT ,296-TPS3839L30DBZTD KR,296-TPS3839L30DBZ TTR,TPS3839L30DBZT-N D,2156-TPS3839L30DBZ T,296-TPS3839L30DBZT CT Base Product Number: TPS3839 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321884-TPS3839L30DBZT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 250
Mounting: Surface Mount
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 2.63V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTPS3839L30DBZT,296-TPS3839L30DBZTDKR,296-TPS3839L30DBZTTR,TPS3839L30DBZT-ND,2156-TPS3839L30DBZT,296-TPS3839L30DBZTCT
Base Product Number: TPS3839
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Supervisors - TPS3839L30DBZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839L30DBZT
Supervisors TPS3839L30DBZT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
PMIC - Supervisors - TPS3839L30DBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839L30DBZT
PMIC - Supervisors TPS3839L30DBZT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839L30DBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839L30DBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839L30DBZT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839L30DBZT 691-TPS3839L30DBZT 296-TPS3839L30DBZTTR-ND 1321884-TPS3839L30DBZT TPS3839L30DBZT TPS3839L30DBZT TPS3839L30DBZT
Product Name TPS3839L30 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Low-Power SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23,X2SON SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details