Texas Instruments TPS3838E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3838E18QDBVRQ1

Description
Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - TPS3838E18QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3838E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time
TPS3838E18QDBVRQ1
TPS3838E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3838E18QDBVRQ1
Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 125

Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 25uA 1.76V SOT-23 Voltage Supervisor IC
691-TPS3838E18QDBVRQ1
1.8V 25uA 1.76V SOT-23 Voltage Supervisor IC 691-TPS3838E18QDBVRQ1
1.8V Supervisory IC, SOT-23-5, 25uA, 1.64-1.76V Reset Product overview: TPS3838E18QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 25uA, 1.76V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 25uA, 1.76V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838E18QDBVRQ 1 can be used for catalog matching and distributor lookup.

1.8V Supervisory IC, SOT-23-5, 25uA, 1.64-1.76V Reset Product overview: TPS3838E18QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 25uA, 1.76V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 25uA, 1.76V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838E18QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3838E18QDBVRQ1 - 033894-TPS3838E18QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838E18QDBVRQ1
033894-TPS3838E18QDBVRQ1
PMIC - PMIC - Supervisors - TPS3838E18QDBVRQ1 033894-TPS3838E18QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 033894-TPS3838E18QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.71V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033894-TPS3838E18QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.71V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-15669-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15669-2-ND
Supervisors 296-15669-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - TPS3838E18QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - TPS3838E18QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3838E18QDBVRQ1
PMIC - Supervisors TPS3838E18QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3838E18QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3838E18QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3838E18QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838E18QDBVRQ1 691-TPS3838E18QDBVRQ1 033894-TPS3838E18QDBVRQ1 296-15669-2-ND TPS3838E18QDBVRQ1 TPS3838E18QDBVRQ1 TPS3838E18QDBVRQ1
Product Name TPS3838E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time 1.8V 25uA 1.76V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3838E18QDBVRQ1 Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 25 µA
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details