Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Voltage Supervisor IC, 3V Reset, Push-Pull, SOT-23-5 Product overview: TPS3823-33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-33DBVTG4
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package: Tape & Reel (TR)
Product Status: Last Time Buy
Type: Simple Reset/Power-On Reset
Voltage - Threshold: 2.93V
Output: Push-Pull, Totem Pole
Reset: Active Low
Reset Timeout: 120ms Minimum
Supervisory Circuits Supply Voltage Supervisor
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3823-33DBVTG4 | TPS3823-33DBVTG4-ND | 691-TPS3823-33DBVTG4 | TPS3823-33DBVTG4 | TPS3823-33DBVTG4 | TPS3823-33DBVTG4 | TPS3823-33DBVTG4 | |
| Product Name | TPS3823-33 Supply Voltage Supervisor w/Watchdog input and manual reset | Supervisors | 3V SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) Power Management (PMIC) Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SOT-23 | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| IQ | 15 µA | 15 µA |