Texas Instruments TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3838K33DBVT

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3838K33DBVT - Texas Instruments
Dallas, TX, United States
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3838K33DBVT
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3838K33DBVT
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3838K33DBVT - 141787-TPS3838K33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838K33DBVT
141787-TPS3838K33DBVT
PMIC - PMIC - Supervisors - TPS3838K33DBVT 141787-TPS3838K33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 141787-TPS3838K33DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 141787-TPS3838K33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Automotive

Buy Now Datasheet
Voltage Supervisors - 6623472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623472
Voltage Supervisors 6623472
Processor Supervisor 2.93V 15uA 5-Pin

Processor Supervisor 2.93V 15uA 5-Pin

Supplier's Site
Voltage Supervisors - 6623472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623472P
Voltage Supervisors 6623472P
Processor Supervisor 2.93V 15uA 5-Pin

Processor Supervisor 2.93V 15uA 5-Pin

Supplier's Site
Voltage Supervisors - 9224750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9224750
Voltage Supervisors 9224750
Processor Supervisor 2.93V 15uA 5-Pin

Processor Supervisor 2.93V 15uA 5-Pin

Supplier's Site
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3838K33DBVT
3.3V SOT-23 Voltage Supervisor IC 691-TPS3838K33DBVT
3.3V Nano-Power Reset IC, SOT-23, Open-Drain, Active-Low Product overview: TPS3838K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838K33DBVT can be used for catalog matching and distributor lookup.

3.3V Nano-Power Reset IC, SOT-23, Open-Drain, Active-Low Product overview: TPS3838K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838K33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-3349-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3349-6-ND
Supervisors 296-3349-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3349-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3349-1-ND
Supervisors 296-3349-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3349-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3349-2-ND
Supervisors 296-3349-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisory Circuit, 3838, Sot-23-5; Threshold Voltage Texas Instruments - 28AH5839 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3838, Sot-23-5; Threshold Voltage Texas Instruments
28AH5839
Supervisory Circuit, 3838, Sot-23-5; Threshold Voltage Texas Instruments 28AH5839
SUPERVISORY CIRCUIT, 3838, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3838, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3838K33DBVT
Supervisory Circuits TPS3838K33DBVT
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Supervisors - TPS3838K33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3838K33DBVT
Supervisors TPS3838K33DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3838K33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3838K33DBVT
PMIC - Supervisors TPS3838K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3838K33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3838K33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3838K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838K33DBVT 141787-TPS3838K33DBVT 6623472 6623472P 691-TPS3838K33DBVT 296-3349-6-ND 28AH5839 TPS3838K33DBVT TPS3838K33DBVT TPS3838K33DBVT TPS3838K33DBVT
Product Name TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time PMIC - PMIC - Supervisors - TPS3838K33DBVT Voltage Supervisors Voltage Supervisors 3.3V SOT-23 Voltage Supervisor IC Supervisors Supervisory Circuit, 3838, Sot-23-5; Threshold Voltage Texas Instruments Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Active Low, Open Drain Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 SOT-23-5 SOT-23; Sot-23 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details