Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)
Low-quiescent current supervisor with programmable delay & manual reset 6-WSON -40 to 125 Product overview: TPS3808G30DRVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G30DRVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272404-TPS3808G30DR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2.79V
Family Name: TPS3808
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Alternative Parts (Cross-Reference): CAT1640LI-25; ADM6315-26D4ART-RL7;
Introduction Date: February 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.79V, PDSO6
IC SUPERVISOR 1 CHANNEL 6WSON
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)
IC SUPERVISOR 1 CHANNEL 6WSON
Supervisory Circuits Lo Quies Crnt Prgrm Delay Sup Crct
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3808G30DRVR | 296-23103-2-ND | 691-TPS3808G30DRVR | 1272404-TPS3808G30DRVR | TPS3808G30DRVR | TPS3808G30DRVR | TPS3808G30DRVR | TPS3808G30DRVR | TPS3808G30DRVR |
| Product Name | TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3808G30DRVR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SON,SOT-23 | 6-WDFN Exposed Pad | SON | WSON6 | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |||
| IQ | 2.4 µA | 5.7 µA |