Texas Instruments TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3838K33DRVTG4

Description
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3838K33DRVTG4 - Texas Instruments
Dallas, TX, United States
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3838K33DRVTG4
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3838K33DRVTG4
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85

Buy Now Datasheet
 - TPS3838K33DRVTG4 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3838K33DRVTG4 - 1111797-TPS3838K33DRVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838K33DRVTG4
1111797-TPS3838K33DRVTG4
PMIC - PMIC - Supervisors - TPS3838K33DRVTG4 1111797-TPS3838K33DRVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111797-TPS3838K33DR VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111797-TPS3838K33DRVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 2.93V Voltage Supervisor IC
691-TPS3838K33DRVTG4
3.3V 2.93V Voltage Supervisor IC 691-TPS3838K33DRVTG4
3.3V Supervisory IC, 2.93V Threshold, Push-Pull Output Product overview: TPS3838K33DRVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838K33DRVTG4 can be used for catalog matching and distributor lookup.

3.3V Supervisory IC, 2.93V Threshold, Push-Pull Output Product overview: TPS3838K33DRVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838K33DRVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - TPS3838K33DRVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3838K33DRVTG4
Supervisors TPS3838K33DRVTG4
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838K33DRVTG4 TPS3838K33DRVTG4 1111797-TPS3838K33DRVTG4 691-TPS3838K33DRVTG4 TPS3838K33DRVTG4
Product Name TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time PMIC - PMIC - Supervisors - TPS3838K33DRVTG4 3.3V 2.93V Voltage Supervisor IC Supervisors
Number of Supplies 1 1; 1 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain
Type SON,SOT-23 SOLCC6 6-SON (2x2) 6-WDFN Exposed Pad
IQ 0.2200 µA 0.2200 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details