VAST STOCK CO., LIMITED Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 29
Product Name Notes
Switching Controllers 10A DC/DC Step Down Synch Controller
Switching Controllers 2 Swt Fwd,Flybk Cntr 193 W Cont. @ 25 C
Switching Controllers 2 Swt Fwd,Flybk Cntr 236 W Cont. @ 25 C
Switching Controllers 2 Swt Fwd,Flybk Cntr 280 W Cont. @ 25 C
Switching Controllers 2 Swt Fwd,Flybk Cntr 305 W Cont. @ 25 C
Switching Controllers 2 Swt Fwd,Flybk Cntr 326 W Cont. @ 25 C
Switching Controllers 2 Swt Fwd,Flybk Cntr 360 W Cont. @ 25 C
Switching Controllers 2 Swt Fwd,Flybk Cntr 388 W Cont. @ 25 C
Switching Controllers 2 Swt Fwd,Flybk Cntr 414 W Cont. @ 25 C
Switching Controllers 2-Ch PWR Mgt High DEF ODD INT PWR
Switching Controllers 40kHz 200mA PWM w/48% Duty Cycle Max
Switching Controllers AC Hi-Perf Current- Mode PWM Controller
Switching Controllers Auto Cat Dual PWM Control Circuits
Switching Controllers Auto Ctlg Puls Width Mod Contrl Circuit
Switching Controllers Basic Smart Boost Controller
Switching Controllers Control Circuit
Switching Controllers Current Mode PWM Controller
Switching Controllers Current Mode PWM
Switching Controllers Current-Mode PWM Controller
Switching Controllers DC/DC CONVERTER
Switching Controllers Dual Ch Controller
Switching Controllers Dual ch PWM Ctlr
Switching Controllers Dual Ch w/Wide Input Voltage Range
Switching Controllers Dual Ch Wide Input Voltage Range
Switching Controllers DUAL CHANNEL CNTRLR
Switching Controllers Dual PWM Control Circuit
Switching Controllers Dual-Ch PWM Control Circuit
Switching Controllers Dual
Switching Controllers GreenChip SMPS contr control IC
Switching Controllers GreenChip SMPS control IC
Switching Controllers GreenChip SMPS primary side control IC with fixed frequency operation
Switching Controllers GreenChip SMPS primary side control IC with QR/DCM operation
Switching Controllers GreenChip SMPS
Switching Controllers GreenChip synch rectifier controller
Switching Controllers GreenChip synchronous rectifier controller
Switching Controllers Hi-Perf Current- Mode PWM Controller
Switching Controllers Hi-Perf Current-Mode PWM Controller
Switching Controllers HP Current-Mode PWM Controller
Switching Controllers IND. & POWER CONV.
Switching Controllers Lo Input 300kHz Freq Synch Buck Cntrlr
Switching Controllers Lo Input 600kHz Freq Synch Buck Cntrlr
Switching Controllers Lo Input Vltg Mode Synch Buck Cntrlr
Switching Controllers Lo-Inp Voltage Mode Sync buck Controller
Switching Controllers Low Input 2.25V-5.5V 300 kHz Frequency
Switching Controllers Low Input Sync Buck src/sink w/prebias
Switching Controllers Low Input Synch Buck Cntrlr
Switching Controllers Low voltage start-up flyback controller
Switching Controllers Mil Enhance Dual PWM Control Circuits
Switching Controllers PFM/PWM Step-Down
Switching Controllers PFM/PWM Step-Up
Switching Controllers Pulse-Width-Mod Control Circuit
Switching Controllers PWM Control Circuit
Switching Controllers PWM Controller w/ Wide Input Range
Switching Controllers PWM Controller
Switching Controllers PWM Controlr w/ Wide Input Vltg Range
Switching Controllers PWM w/wide range
Switching Controllers Quad PWM Control Circuit
Switching Controllers Resonant power supply control IC
Switching Controllers Smart Driver
Switching Controllers Sw Mode Synch Buck Controller
Switching Controllers Switched and Flyback Controller w/ FET
Switching Controllers Sync Buck
Switching Controllers Voltage Tracking Termination Regulatr
Switching Controllers w/Wide Input Voltage Range
Switching Controllers Wide Input Voltage Range
Switching Controllers withWide Input Voltage Range
Switching Voltage Regulators 1-A Simple Step-Down Switching
Switching Voltage Regulators 1-A Simple Step-Dwn Swch Volt Reg
Switching Voltage Regulators 1-A Step-Down Vltge
Switching Voltage Regulators 1.2A High Eff SD Converter
Switching Voltage Regulators 1.2V Switching V
Switching Voltage Regulators 1.5 A, 1.5 MHz adj stepdown swtchng reg
Switching Voltage Regulators 1.5A Buck Cnvtr w/ Pwr Good
Switching Voltage Regulators 1.5A Buck Cnvtr
Switching Voltage Regulators 1.8A DC/DC Step-Down Voltage Regulator
Switching Voltage Regulators 14-V output voltage non-synchronous boost converter in SOT-23 package 6-SOT-23 -40 to 125
Switching Voltage Regulators 170 mA 13V High EFF 2.6 - 4.8V Boost LDO
Switching Voltage Regulators 1A Simple Step-Down Switching Vltg Regs
Switching Voltage Regulators 1A Simple Step-Down Voltage Regulators
Switching Voltage Regulators 2.5V-5.5V input, 1A high efficiency step-down buck converter in SOT23 and SOT563 package 5-SOT-23 -40 to 125
Switching Voltage Regulators 2.5V-5.5V input, 1A high efficiency step-down buck converter in SOT23 and SOT563 package 6-SOT-23-THIN -40 to 125
Switching Voltage Regulators 2.5V-5.5V input, 1A high efficiency step-down buck converter in SOT23 and SOT563 package 6-SOT-5X3 -40 to 125
Switching Voltage Regulators 2.5V-5.5V input, 1A high efficiency step-down buck converter with forced PWM in small SOT563 package 6-SOT-5X3 -40 to 125
Switching Voltage Regulators 2.5V-5.5V input, 2-A high efficiency step-down buck converter in SOT23 and SOT563 package 5-SOT-23 -40 to 125
Switching Voltage Regulators 2.5V-5.5V input, 2-A high efficiency step-down buck converter in SOT23 and SOT563 package 6-SOT-23-THIN -40 to 125
Switching Voltage Regulators 2.5V-5.5V input, 2-A high efficiency step-down buck converter in SOT23 and SOT563 package 6-SOT-5X3 -40 to 125
Switching Voltage Regulators 2.5V-5.5V input, 3-A high efficiency step-down converter in 2x2 QFN or SOT563 package 6-SOT-5X3 -40 to 125
Switching Voltage Regulators 28-V Output Voltage Boost Converter with Power Diode and Isolation Switch 6-SOT-23 -40 to 125
Switching Voltage Regulators 2A 1.5 MHz PWM Step Down Switch Reg
Switching Voltage Regulators 2A High Efficiency Step-down Buck Converter with forced PWM in SOT Package 6-SOT-5X3 -40 to 125
Switching Voltage Regulators 2A High Efficient SD Converter
Switching Voltage Regulators 2A High Efficient Step Down Converter in 2x2mm SON Package 8-WSON -40 to 125
Switching Voltage Regulators 2A, 2MHz, high efficiency dual mode buck-boost DC-DC converter
Switching Voltage Regulators 2A, high effiiciency single inductor buck-boost DC-DC converter and High Brightness White LED Driver
Switching Voltage Regulators 3-A High Efficiency Step-Down Convert
Switching Voltage Regulators 300 mA triple DC-DC converter for powering AMOLED displays
Switching Voltage Regulators 3A 1.5 MHz PWM 100 mOhm Regulator
Switching Voltage Regulators 3A 900kHz Monolithic Sync Step Down Reg
Switching Voltage Regulators 3A DC SD switch reg 1.5MHz ST1S31
Switching Voltage Regulators 3A DC Step Down REG 2.8V to 5.5V 1.5MHz
Switching Voltage Regulators 3A DC Step-Down 4.0V to 18V 850 kHz
Switching Voltage Regulators 3MHz 2A Step Down Converter
Switching Voltage Regulators 4 A SD switch reg 4.0V to 18V 850kHz
Switching Voltage Regulators 4-17V 1A SD CNVTR w/ DCS-Control
Switching Voltage Regulators 4-17V 1A Step-Down Converter
Switching Voltage Regulators 4-17V 3A SD Convrtr
Switching Voltage Regulators 4-17V 3A Step-Down Converter
Switching Voltage Regulators 4A DC 2.8V to 5.5V 0.8V 1.5MHz POR
Switching Voltage Regulators 4A Monolithic synchronous step-down converter with high efficiency at light load
Switching Voltage Regulators 4A Peak Step-Down 4.0V to 18V 850 kHz
Switching Voltage Regulators 4A Synchronous Step Down Converter with DCS Control 16-VQFN -40 to 125
Switching Voltage Regulators 5.0 to 12V DC-DC Cnv
Switching Voltage Regulators 500-mA Inverting Switching Vltg Reg
Switching Voltage Regulators 500-mA Peak S-U S-D Switching Volt Reg
Switching Voltage Regulators 500mA 6 MHz sync Step Down Conv
Switching Voltage Regulators 800mA 3MHz Hi Eff Dual mode buck-boost
Switching Voltage Regulators 800mA Hi eff dual md buck-bst DCDC cnvrtr
Switching Voltage Regulators AC 1A Simple St-Down Switching Vltg Reg
Switching Voltage Regulators AC 3MHz,2A SD Converter
Switching Voltage Regulators CMOS Vltg Converter
Switching Voltage Regulators CMOS Voltage Converter
Switching Voltage Regulators Datasheet spin of TPS62085
Switching Voltage Regulators DC-DC Converter
Switching Voltage Regulators DC/DC CONVERTER
Switching Voltage Regulators Dual Synch Step Down Switching Reg
Switching Voltage Regulators EXPD DCDC 12V 5A
Switching Voltage Regulators Handheld & Computer PM
Switching Voltage Regulators High Frequency
Switching Voltage Regulators High Output
Switching Voltage Regulators High Voltage
Switching Voltage Regulators Inverting V Doubler
Switching Voltage Regulators Low Input Vltg Step-UP Converter
Switching Voltage Regulators MicroPwr 1A DC DC converter sync
Switching Voltage Regulators PFM/PWM Step-Up
Switching Voltage Regulators Positive Doubling
Switching Voltage Regulators Sgl Cell High Eff Step-Up Converter
Switching Voltage Regulators Single Cell High Eff Step-Up Converter
Switching Voltage Regulators STEP-DOWN SWITCH REG W/ENABLE 1.7MHZ
Switching Voltage Regulators Switched CAP
Switching Voltage Regulators Switched Capacitor
Switching Voltage Regulators SWITCHING Vltg REG
Switching Voltage Regulators SYNCH RECT W/ENABLE STEP-DOWN REG 1.7
Switching Voltage Regulators Synch rectification inhibit 1.5A 1.5
Switching Voltage Regulators Up to 3A Step Down 3A DC 5.5-48V 850Mhz
Switching Voltage Regulators VOLTAGE REGULATOR
Switching Voltage Regulators Voltage Regulators,SOT-23
Switching Voltage Regulators w/ Shutdown
Switching Voltage Regulators Wide Range
Switching Voltage Regulators Wide-Range Power- Supply Controller
Switching Voltage Regulators

<< Prev Next >>