IC REG AUTO APPL 1OUT LQFP64-18 Product overview: TLF35584QKVS2XUMA2 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLF35584QKVS2XUM
Manufacturer: Infineon Technologies
Win Source Part Number: 851119-TLF35584QKVS2
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: TLF35584
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001613990, TLF35584QKVS2XUMA2-N
Switching Voltage Regulators DC/DC CONVERTER
IC REG AUTO APPL 1OUT LQFP64-18
IC REG AUTO APPL 1OUT LQFP64-18
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TLF35584QKVS2XUMA2 | 851119-TLF35584QKVS2XUMA2 | TLF35584QKVS2XUMA2 | TLF35584QKVS2XUMA2 | TLF35584QKVS2XUMA2 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TLF35584QKVS2XUMA2 | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR | QFP; Other; 64-LQFP Exposed Pad | QFP; Other; 64-LQFP Exposed Pad |