Texas Instruments TL1451A Dual Channel Controller with Wide Input Voltage Range TL1451ACPW

Description
Dual Channel Controller with Wide Input Voltage Range 16-TSSOP -20 to 85
Request a Quote Datasheet
Description
Dual Channel Controller with Wide Input Voltage Range 16-TSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1451A Dual Channel  Controller with Wide Input Voltage Range - TL1451ACPW - Texas Instruments
Dallas, TX, United States
TL1451A Dual Channel Controller with Wide Input Voltage Range
TL1451ACPW
TL1451A Dual Channel Controller with Wide Input Voltage Range TL1451ACPW
Dual Channel Controller with Wide Input Voltage Range 16-TSSOP -20 to 85

Dual Channel Controller with Wide Input Voltage Range 16-TSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACPW - 081914-TL1451ACPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACPW
081914-TL1451ACPW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACPW 081914-TL1451ACPW
Manufacturer: Texas Instruments Win Source Part Number: 081914-TL1451ACPW Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 1kHz to 500kHz Control Features: Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.6 V to 50 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081914-TL1451ACPW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 50 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-34263-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-34263-5-ND
DC DC Switching Controllers 296-34263-5-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL1451ACPW
Switching Controllers TL1451ACPW
Switching Controllers Dual Ch w/Wide Input Voltage Range

Switching Controllers Dual Ch w/Wide Input Voltage Range

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TL1451ACPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TL1451ACPW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TL1451ACPW
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - TL1451ACPW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL1451ACPW
PMIC - Voltage Regulators - DC DC Switching Controllers TL1451ACPW
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - TL1451ACPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL1451ACPW
DC DC Switching Controllers TL1451ACPW
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL1451ACPW 081914-TL1451ACPW 296-34263-5-ND TL1451ACPW TL1451ACPW TL1451ACPW TL1451ACPW
Product Name TL1451A Dual Channel Controller with Wide Input Voltage Range PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACPW DC DC Switching Controllers Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Flyback Buck; Boost
Output Voltage Type Fixed Transistor Driver Fixed; Transistor Driver
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP; Other; 16-TSSOP Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Output Voltage 1 to 50 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data